EN
  • EN
  • DE

MAX5725BAUP+T

Part No MAX5725BAUP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 8-CH Resistor-String 12-Bit 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.08 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 12
Number of Channels 8
Number of Converters 8
Number of Pins 20
RoHS Compliant
Settling Time 4.5 µs
Supply Type Analog, Digital
Win Source Part Number 1075510-MAX5725BAUP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5725BAUP+T CAD Model

Description

Maxim Integrated's MAX5725BAUP+T: Precision DAC for Advanced Applications

The MAX5725BAUP+T from Maxim Integrated is a state-of-the-art digital-to-analog converter (DAC) designed to deliver high precision and performance for a wide range of industrial, communication, and consumer applications. This 12-bit DAC is part of Maxim's advanced portfolio of integrated circuits, offering designers a solution that combines accuracy, reliability, and ease of use in a compact package.

Key Features

  • Resolution: The MAX5725BAUP+T offers a 12-bit resolution, ensuring fine granularity and precise analog output for demanding applications.
  • Channel Count: This device comes with a single DAC channel, providing a focused solution for applications requiring a single precision output.
  • Interface: It features an I²C-compatible serial interface, which allows for easy integration into most microcontroller-based systems and facilitates simple communication with other digital components.
  • Supply Voltage: Operating from a 2.7V to 5.5V supply voltage, the MAX5725BAUP+T is versatile and can be used in various system architectures without the need for complex power management.
  • Package: Encased in a compact 20-pin TSSOP package, it minimizes the footprint on the PCB, making it an ideal choice for space-constrained applications.

Performance and Reliability

The MAX5725BAUP+T is engineered to provide stable and accurate analog outputs with a low glitch energy and a fast settling time, which is critical for high-speed and high-precision tasks. Its robust design ensures reliable performance over a wide temperature range, making it suitable for industrial environments.

Applications

With its precision performance, the MAX5725BAUP+T is well-suited for a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • Portable battery-powered devices
  • Medical instruments

Conclusion

Maxim Integrated's MAX5725BAUP+T is a high-quality, precision DAC that offers designers a combination of performance, compact size, and ease of integration. Whether for industrial, communication, or consumer applications, this DAC stands out as a reliable choice for systems requiring precise analog output control.

You May Also Be Interested in

Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6667 $65.0001
6+ $17.7777 $106.6662
9+ $17.2222 $154.9998
12+ $16.6667 $200.0004
16+ $16.1111 $257.7776
21+ $14.4444 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess