EN
  • EN
  • DE

MAX6509HAUK+T

Part No MAX6509HAUK+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor 5-Pin SOT-23 T/R / IC TEMP SWITCH RES-PROG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±4.7°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 32μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021979-MAX6509HAUK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6509
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6509HAUK+T CAD Model

Description

Maxim Integrated MAX6509HAUK+T Temperature Switch

The MAX6509HAUK+T is a high-precision, adjustable temperature switch from Maxim Integrated, designed to provide robust thermal monitoring solutions in a variety of applications. This advanced component is ideal for systems that require reliable temperature detection and control, such as industrial equipment, consumer electronics, and computer peripherals.

Featuring a wide temperature sensing range, the MAX6509HAUK+T allows designers to set the desired temperature threshold according to the specific needs of their application. The temperature threshold can be programmed with an external resistor, giving users the flexibility to adjust the switching temperature without the need for additional components or complex firmware changes.

This temperature switch operates over a broad voltage range of 2.7V to 5.5V, making it suitable for use in both low-voltage and standard 5V systems. Its low operating current of typically 30µA (max 50µA) ensures minimal power consumption, which is critical for battery-powered and energy-efficient devices.

The MAX6509HAUK+T offers a unique feature set that includes an open-drain output, which can be easily interfaced with microcontrollers, ADCs, or other control circuitry. This output configuration also allows for simple wired-OR connections for applications requiring multiple temperature points to be monitored.

For enhanced reliability, the MAX6509HAUK+T is designed with a fast response time, ensuring quick detection and mitigation of over-temperature conditions. This proactive approach to thermal management helps prevent damage to sensitive electronic components and extends the lifespan of the end product.

Maxim Integrated has packaged the MAX6509HAUK+T in a compact SOT-23 package, which is well-suited for space-constrained designs. The small footprint of this package, combined with its surface-mount form factor, makes it easy to integrate into modern PCB layouts.

In summary, the MAX6509HAUK+T temperature switch is a versatile and efficient solution for temperature monitoring and control. With its programmable threshold, low power consumption, and compact design, it offers a high level of integration for designers seeking to enhance the thermal protection in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $1.3971
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $0.1404
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N Tube / IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $61.5790
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.2774
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $5.7999
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $5.5799

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3705 $52.1510
52+ $1.9450 $101.1400
80+ $1.8842 $150.7360
110+ $1.8234 $200.5740
142+ $1.7627 $250.3034
190+ $1.5803 $300.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,555 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess