EN
  • EN
  • DE

MAX6900EUT

Part No MAX6900EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706144-MAX6900EUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6900EUT CAD Model

Description

The MAX6900EUT is a compact, serial real-time clock (RTC) from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. This RTC is based on the highly efficient I²C communication protocol, making it easy to integrate into various systems that require accurate timekeeping capabilities.

Key Features

  • Timekeeping Accuracy: The device maintains accurate time and date, compensating for leap years and varying month lengths.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6900EUT operates with minimal power requirements, making it ideal for battery-powered devices.
  • Compact SOT23-6 Package: Its small form factor allows for easy integration into space-constrained designs without sacrificing functionality.
  • Integrated Battery-Backup Input: This feature ensures continuous timekeeping in the event of a primary power failure, enhancing reliability.
  • Programmable Alarm: The device includes a programmable alarm function, which can be set to trigger on a specific date, day, hour, and minute, providing versatility for various applications.
  • I²C Interface: The two-wire I²C serial interface facilitates simple and efficient communication with microcontrollers and other digital systems.

Applications

The MAX6900EUT is suitable for a diverse range of applications that require reliable timekeeping. These include:

  • Handheld devices
  • Portable medical equipment
  • Industrial systems
  • Data loggers
  • Smart meters
  • Security systems

Technical Specifications

The device operates within a temperature range of -40°C to +85°C, accommodating various environmental conditions. It is powered by a voltage supply of 2.7V to 5.5V, providing flexibility in system design. The MAX6900EUT's serial interface operates at a clock frequency of 400kHz, allowing for rapid data transfer and system responsiveness.

In summary, the MAX6900EUT from Maxim Integrated is a high-performance, low-power real-time clock ideal for applications where space is at a premium and power efficiency is crucial. Its comprehensive feature set and ease of integration make it a valuable component for maintaining accurate time and date in electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess