EN
  • EN
  • DE

MAX6951EEE+T

Part No MAX6951EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description MAX6951 Series 5.5 V 8 Digit LED Display Driver - QSOP-16EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Contact Plating Tin
High Level Output Current -50 mA
Interface Serial
Lead Free Yes
Low Level Output Current 400 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Current 15 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
Number of Segments 64
Operating Supply Current 10 mA
Operating Supply Voltage 5.5 V
Packaging Tape & Reel (TR)
Power Dissipation 667 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075700-MAX6951EEE+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6951EEE+T CAD Model

Description

Maxim Integrated MAX6951EEE+T LED Display Driver

The MAX6951EEE+T is a compact, serially interfaced LED display driver from Maxim Integrated that is designed to interface microprocessors to a mix of 7-segment, 14-segment, and 16-segment LED displays through a high-speed 4-wire serial interface. This versatile driver is an ideal choice for applications requiring dynamic display capabilities with minimal I/O usage, such as panel meters, set-top boxes, and any other consumer electronics requiring a display output.

With its built-in multiplex scan circuitry, the MAX6951 can drive up to 8 digits of 7-segment, 4 digits of 14 or 16-segment LED displays, or 128 individual LEDs. This feature allows for the creation of vibrant and complex display systems without the need for multiple drivers, saving both space and cost. The device operates from a 2.7V to 5.5V supply, making it suitable for a wide range of applications, from battery-operated devices to industrial control panels.

The MAX6951EEE+T comes in a 16-pin QSOP package, which is highly valued for its small footprint. It incorporates a variety of features to enhance performance and ease of use. These include digital brightness control, which enables users to adjust the intensity of the display to the desired level. Additionally, it offers a no-op register that allows users to avoid rewriting unchanged data to the display, thus reducing the communication overhead.

The driver also has an integrated slew-rate-limited segment drivers and preprogrammed font tables for hexadecimal digits, which help to reduce EMI and simplify software development, respectively. It supports a shutdown mode that reduces power consumption when the display is not in use, making it an energy-efficient choice for modern electronic devices.

In summary, the Maxim Integrated MAX6951EEE+T is a sophisticated LED display driver that offers a rich set of features for creating dynamic and visually appealing displays with minimal hardware complexity. Its ease of use, coupled with power-saving capabilities, makes it a top choice for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3182 $54.9546
7+ $15.0303 $105.2121
11+ $14.5606 $160.1666
15+ $14.0909 $211.3635
19+ $13.6212 $258.8028
25+ $12.2121 $305.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess