EN
  • EN
  • DE

MAX7034AUI/V+T

Part No MAX7034AUI/V+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description 315MHz/434MHz ASK Superheterodyne Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 300MHz ~ 450MHz
Sensitivity -114dBm
Data Rate (Maximum) 66 kbps
Modulation or Protocol ASK
Applications RKE, Telemetering, Security Technology
Current - Receiving 7.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1214775-MAX7034AUI/V+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7034AUI/V+T CAD Model

Description

Maxim Integrated MAX7034AUI/V+T High-Frequency ASK/FSK Transceiver

The MAX7034AUI/V+T from Maxim Integrated is a sophisticated high-frequency transceiver IC designed for the reliable transmission and reception of amplitude-shift keying (ASK) and frequency-shift keying (FSK) modulated data. This integrated circuit is ideal for use in a wide range of wireless communication applications, such as remote keyless entry (RKE) systems, garage door openers, and home automation networks. It operates in the 300MHz to 450MHz frequency range, providing flexibility for various regional standards and regulations.

Encased in a compact TSSOP-28 package, the MAX7034AUI/V+T boasts a highly sensitive receiver with an exceptional dynamic range, ensuring robust performance even in environments with high levels of interference. The device integrates a frequency synthesizer, eliminating the need for external components and reducing the overall bill of materials for the end product. This feature simplifies design and accelerates time-to-market for product developers.

With its low power consumption, the MAX7034AUI/V+T is particularly suitable for battery-operated devices, contributing to longer battery life and reduced maintenance. The transceiver also includes a power-down mode for additional power savings when the device is not in active use. Its wide supply voltage range from 2.1V to 3.6V offers versatility in power supply design, making it compatible with a variety of battery technologies.

The MAX7034AUI/V+T is equipped with digital RSSI output, data rate, and frequency programmability via a three-wire interface, providing designers with the flexibility to fine-tune performance for specific application requirements. Its integrated IF filter further enhances selectivity and reduces external component count.

Maxim Integrated's commitment to quality and reliability is evident in the MAX7034AUI/V+T, which is designed to meet the stringent demands of industrial temperature ranges. This transceiver is a reliable choice for engineers looking to develop high-performance wireless communication solutions that require minimal external components and offer ease of integration.

To summarize, the MAX7034AUI/V+T is a versatile, high-frequency ASK/FSK transceiver that combines high sensitivity, low power consumption, and ease of use, making it an excellent choice for a wide array of wireless applications.

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess