EN
  • EN
  • DE

MAX7058ATG+T

Part No MAX7058ATG+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC TX 315MHZ/390MHZ ASK 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 315MHz to 390MHz
Applications Automotive RKE, Remote Controls, Wireless Sensors
Modulation or Protocol ASK, OOK
Data Rate (Max) 50 kbps
Power - Output 10dBm
Current - Transmitting 12.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 24-WFQFN Exposed Pad
Win Source Part Number 125314-MAX7058ATG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7058ATG+T CAD Model

Description

Maxim Integrated MAX7058ATG+T Crystal-Based Phase-Locked Loop (PLL) VHF/UHF Transmitter

The MAX7058ATG+T from Maxim Integrated is a versatile and high-performance crystal-based phase-locked loop (PLL) VHF/UHF transmitter designed for a wide range of wireless applications. This advanced transmitter IC is capable of generating frequency-modulated (FM) signals in the 300MHz to 450MHz range, making it an ideal choice for consumer electronics, remote controls, security systems, and telemetry applications that require reliable wireless communication.

Encased in a compact TQFN-24 package, the MAX7058ATG+T integrates a PLL VCO, a programmable divider, a buffer amplifier, and a power amplifier, streamlining the design process and reducing the external component count. The device supports frequency modulation with FSK (Frequency Shift Keying) and ASK (Amplitude Shift Keying) schemes, offering flexibility in modulation for various use cases.

One of the key features of the MAX7058ATG+T is its programmable frequency control that allows users to set the operating frequency with precision using an external crystal and the integrated programmable dividers. The transmitter's output power can be adjusted up to +13dBm, ensuring sufficient signal strength for the intended application while adhering to regulatory limits.

The MAX7058ATG+T also boasts low power consumption, with a supply voltage range of 2.1V to 3.6V, making it suitable for battery-powered devices. Its power-saving features include a shutdown mode that reduces the current consumption to a mere 0.1µA, further extending battery life in portable applications.

For designers concerned with regulatory compliance, the MAX7058ATG+T simplifies adherence to FCC Part 15 and similar international standards. Its high level of integration and ease of use make it a preferred choice for rapid development and deployment of wireless solutions.

With its robust feature set and high degree of integration, the Maxim Integrated MAX7058ATG+T is an excellent transmitter solution for designers looking to create efficient, high-performance wireless communication systems.

You May Also Be Interested in

Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Maxim Integrated
Need more? Email Us
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess