EN
  • EN
  • DE

MAX752CWE+

Part No MAX752CWE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.8V to 16V Step Up Single-Out 2.7V to 15.75V/12V 0.2A 16-Pin SOIC W / IC REG BOOST ADJ 1.5A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 15V
Output Voltage 2.7V
Output Voltage MAX 15.75V
Output Current 1.5A (Switch)
Frequency - Switching 170kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787007-MAX752CWE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX752
Introduction Date March 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX752CWE+ CAD Model

Description

Maxim Integrated's MAX752CWE+: High-Efficiency, Step-Up DC-DC Converter

The MAX752CWE+ is a versatile and powerful step-up DC-DC converter from Maxim Integrated, designed to deliver high efficiency and reliability for a wide range of applications. This compact component is ideal for portable devices, where efficient power conversion extends battery life and improves performance.

Key Features:

  • Adjustable Output Voltage: The MAX752CWE+ provides an adjustable output voltage from 2.7V to 5.5V, allowing designers to tailor the voltage to suit their specific circuit requirements.
  • High Efficiency: With a high conversion efficiency of up to 87%, this DC-DC converter minimizes power loss, making it an excellent choice for battery-powered applications where energy conservation is crucial.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for prolonging battery life in portable applications.
  • Wide Input Voltage Range: The input voltage range of 0.7V to VOUT enables the MAX752CWE+ to operate with a variety of power sources, from single-cell batteries to regulated power supplies.
  • Compact Package: Enclosed in a 16-pin SO package, the MAX752CWE+ saves valuable board space, making it suitable for space-constrained designs.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Personal Digital Assistants (PDAs)
  • Handheld Instruments
  • Mobile Communications Devices

The MAX752CWE+ is engineered with a pulse-frequency modulation (PFM) control scheme, which provides high efficiency over a wide range of load conditions. This feature, combined with its low-noise operation, makes it an excellent choice for RF and other sensitive applications where power supply noise can be a concern.

For designers looking for a reliable and efficient solution to boost their power supply voltage, the MAX752CWE+ from Maxim Integrated offers a perfect blend of performance, efficiency, and compactness. Its ease of integration and adaptability to various power requirements make it a go-to component for innovative and power-conscious designs.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess