The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX771CPA

Part No MAX771CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 5V/12V/15V or Adjustable, High-Efficiency, Low IQ, Step-Up DC-DC Controllers | IC REG CTRLR BOOST 8DIP
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $21.1839 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$27.7090
$55.418
5+
$22.7360
$113.680
7+
$22.0250
$154.175
10+
$21.3150
$213.150
13+
$20.6040
$267.852
17+
$18.4730
$314.041
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up
Topology Boost
Output Phases 1
Supply Voltage 3V ~ 16.5V
Switching Frequency 300kHz
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX771
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214958-MAX771CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited

Description

Maxim Integrated MAX771CPA Boost Converter

The Maxim Integrated MAX771CPA is a high-efficiency, CMOS, pulse-width-modulated (PWM), step-up DC-DC converter. Designed to provide a compact and flexible solution for power supply applications, this versatile component is capable of generating higher voltages from lower voltage inputs, making it ideal for battery-powered devices where extending battery life is crucial.

This particular model, the MAX771CPA, comes in an 8-pin DIP package and operates over a wide input voltage range from 2V to 16.5V, enabling it to work with various single-cell, multi-cell batteries, or other low voltage power sources. The device is capable of delivering an adjustable output voltage up to 28V, allowing designers to tailor the output to meet the specific needs of their application.

One of the key features of the MAX771CPA is its high frequency switching capability, which allows for smaller external components. The 300kHz switching frequency enables the use of tiny surface-mount inductors and capacitors, thus reducing the overall footprint and cost of the power supply design. Additionally, the device includes an internal 2A, 0.3Ω switch, further minimizing the need for external components.

The MAX771CPA also integrates several protection features to ensure reliable operation under various conditions. These include thermal shutdown, frequency foldback, and overvoltage protection. The frequency foldback feature helps prevent the converter from overheating by reducing the switching frequency under high load conditions, while the thermal shutdown provides an additional layer of safety by turning off the device if the internal temperature exceeds safe operating limits.

With its high efficiency, up to 96%, the MAX771CPA is an excellent choice for portable devices, where power conservation is paramount. Applications for this boost converter include LCD bias supplies, PDAs, GPS devices, portable media players, and other handheld devices.

Overall, the Maxim Integrated MAX771CPA boost converter offers a compact, efficient, and versatile solution for stepping up voltages in a wide range of electronic devices, ensuring optimal performance while extending battery life.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.