EN
  • EN
  • DE

MAX8760ETL+T

Part No MAX8760ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR QUICK PWM 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, 6-Bit VID AMD Mobile Turion
Voltage - Input 4 V to 28 V
Number of Outputs 2
Output Voltage 0.38 V to 1.55 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 099346-MAX8760ETL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8760ETL+T CAD Model

Description

Maxim Integrated's MAX8760ETL+T: A High-Efficiency Step-Down Converter

The MAX8760ETL+T from Maxim Integrated is an advanced, high-performance, integrated step-down (buck) converter designed for a wide range of applications requiring efficient voltage conversion. This compact and efficient power management solution is ideal for portable devices, computing systems, and various other electronics where space and power efficiency are critical.

This efficient DC-DC converter operates over a wide input voltage range and provides a high level of integration to minimize external component count, which is a boon for space-constrained applications. The MAX8760ETL+T is capable of delivering high output current while maintaining excellent load and line regulation, ensuring stable operation under varying conditions.

Key features of the MAX8760ETL+T include:

  • Adjustable Output Voltage: This versatile chip allows for a flexible output voltage setting that can be tailored to the needs of the specific application.
  • High Efficiency: With its advanced design, the MAX8760ETL+T achieves high efficiency, which translates to longer battery life in portable applications and reduced heat generation in all applications.
  • Thermal Management: The device includes thermal shutdown protection that prevents damage from overheating, ensuring reliable operation under a range of temperature conditions.
  • Small Package: Encased in a small, leadless TQFN package, the MAX8760ETL+T saves valuable board space and is easier to integrate into compact designs.
  • Power-Save Mode: To further enhance battery life, it features a power-save mode that reduces quiescent current during light load conditions.
  • Protection Features: The device is equipped with a comprehensive set of protection features including overcurrent protection, undervoltage lockout (UVLO), and a soft-start feature to limit inrush current during startup.

Whether it's for powering the latest portable gadgets, optimizing power in computing devices, or ensuring efficiency in industrial applications, the MAX8760ETL+T is designed to meet the stringent requirements of modern electronic systems. Its combination of high efficiency, small form factor, and robust protection features make it an excellent choice for designers looking to optimize their power management solutions.

With Maxim Integrated's commitment to quality and performance, the MAX8760ETL+T is a reliable and efficient solution for your step-down conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7810 $61.0290
21+ $5.5636 $116.8356
33+ $5.3904 $177.8832
45+ $5.2160 $234.7200
58+ $5.0427 $292.4766
77+ $4.5207 $348.0939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess