Product Overview: MAX8869EUE+ from Maxim Integrated
The MAX8869EUE+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal products. This regulator is engineered to deliver a continuous output current of up to 500mA with a low dropout voltage, making it an ideal solution for battery-powered devices and portable applications where power efficiency is crucial.
Key Features
- Output Voltage: The device offers an adjustable output voltage from 1.25V to 5V, providing flexibility for various design requirements.
- High Accuracy: It maintains a tight output voltage accuracy of ±1.5%, ensuring reliable performance for sensitive electronic circuits.
- Low Dropout Voltage: The MAX8869EUE+ boasts a low dropout voltage, typically 165mV at 500mA load, which helps to maximize battery life in portable applications.
- Thermal Protection: It includes thermal shutdown and current-limit features to protect the device and the load from excessive temperatures and overcurrent conditions.
- Low Quiescent Current: The regulator's quiescent current is just 120µA, which reduces power consumption when the device is in operation.
- Package: The MAX8869EUE+ comes in a 16-pin TSSOP package, providing a compact footprint for space-constrained applications.
Applications
The versatile nature of the MAX8869EUE+ makes it suitable for a wide range of applications, including:
- Portable and battery-powered devices
- Notebook computers
- Cellular phones
- PDAs and handheld equipment
- Wireless LANs
- PC cards
Conclusion
The MAX8869EUE+ from Maxim Integrated stands out for its combination of high accuracy, low dropout voltage, and thermal protection features. Its capacity to deliver stable power with high efficiency makes it a go-to regulator for designers looking to enhance the performance and extend the battery life of their portable devices. With its adjustable output and compact packaging, the MAX8869EUE+ offers a versatile power management solution that meets the stringent requirements of modern electronic applications.