EN
  • EN
  • DE

MAX9966AZCCQ

Part No MAX9966AZCCQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707657-MAX9966AZCCQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9966AZCCQ CAD Model

Description

Maxim Integrated's MAX9966AZCCQ: High-Performance, Dual, 16-Bit Analog-to-Digital Converter

The MAX9966AZCCQ from Maxim Integrated is a state-of-the-art, dual-channel, 16-bit analog-to-digital converter (ADC) designed for high-precision signal processing applications. This robust ADC is a perfect choice for demanding environments where accuracy and speed are paramount, such as medical imaging, communications, and industrial instrumentation.

Key Features

  • High Resolution: With its 16-bit resolution, the MAX9966AZCCQ ensures precise digital representation of analog signals, enabling fine detail to be captured for critical applications.
  • Dual ADC Channels: The device features two independent ADCs, allowing for simultaneous sampling of different analog inputs, which is essential for multi-channel systems.
  • High Sampling Rate: It offers a high sampling rate, ensuring that even rapidly changing signals are accurately captured, making it ideal for high-speed data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9966AZCCQ operates with low power consumption, reducing the thermal footprint and making it suitable for portable or remote applications.
  • Integrated Features: The ADC includes a reference buffer, a clock oscillator, and digital error correction, which simplifies the design and reduces external component count.

Applications

The MAX9966AZCCQ is versatile and can be integrated into a wide range of applications. Its high precision and speed make it an excellent choice for:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Industrial Control and Automation
  • Data Acquisition Systems
  • Instrumentation and Test Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9966AZCCQ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance. The ADC is available in a compact package, making it easy to integrate into space-constrained designs.

With its combination of high resolution, dual channels, and low power consumption, the MAX9966AZCCQ ADC from Maxim Integrated stands out as a top-tier component for precision data conversion in critical systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess