EN
  • EN
  • DE

MIC5306-1.5YD5

Part No MIC5306-1.5YD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Micropower Cap Baseband LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222987-MIC5306-1.5YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5306-1.5YD5 CAD Model

Description

The MIC5306-1.5YD5 is a low dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate 1.5V output voltage from a higher input voltage. This LDO is characterized by its low quiescent current, small size, and high accuracy, making it suitable for battery-powered and portable applications.

Applications:

  • Portable Devices: Powers sensitive analog and digital circuitry in smartphones, tablets, and other portable electronics.
  • Battery-Powered Systems: Provides regulated power for microcontrollers, sensors, and other components in battery-powered applications.
  • Wireless Communication Devices: Used in wireless modules and devices to ensure stable power for RF transceivers and baseband processors.
  • Wearable Technology: Powers wearable devices like smartwatches and fitness trackers.
  • IoT Devices: Provides regulated power for various sensors and communication modules in Internet of Things (IoT) devices.

Features:

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage, extending battery life.
  • Fixed 1.5V Output Voltage: Provides a precise and stable 1.5V output.
  • Low Quiescent Current: Consumes minimal current when not actively supplying load current, further extending battery life.
  • High Output Accuracy: Ensures the output voltage remains within tight tolerances under varying load and temperature conditions.
  • Small Package: Typically available in a small package like DFN or MSOP, saving valuable board space.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime in portable devices.
  • Stable and Accurate Output: Provides a reliable power source for sensitive analog and digital circuits.
  • Space Saving: The small package allows for compact designs, ideal for space-constrained applications.
  • Simplified Design: Fixed output voltage eliminates the need for external feedback resistors, simplifying the design process.
  • Thermal Protection: Built-in thermal shutdown protects the regulator from overheating, ensuring reliability.

Additional Details:

The MIC5306-1.5YD5's specifications typically include a wide input voltage range, allowing it to operate from various battery voltages or unregulated power sources. The dropout voltage is a key parameter and is typically very low, often less than 200mV at the rated output current. The output current capability will vary depending on the specific version of the MIC5306, but it is generally in the range of 200mA to 500mA. The regulator also features short-circuit protection, which protects the device and the load from damage in the event of a short circuit. The operating temperature range is usually specified to cover industrial temperature ranges, making it suitable for a wide variety of environments. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess