EN
  • EN
  • DE

23K256T-I/ST

Part No 23K256T-I/ST
Manufacturer Microchip Technology
Catalog SRAM
Description SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin TSSOP T/R / IC SRAM 256KBIT 20MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1003213-23K256T-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 23K256
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 23K256T-I/ST CAD Model

Description

Microchip Technology's 23K256T-I/ST Serial SRAM

The Microchip Technology 23K256T-I/ST is a high-speed, low-power Serial SRAM device that boasts a generous 256 Kbits of storage. This integrated circuit is specifically designed to add more RAM to any microcontroller or microprocessor system. With its SPI interface, it provides a simple and effective way to significantly expand the available memory, making it an ideal choice for applications that require fast data buffering or storage.

The 23K256T-I/ST operates over a wide voltage range, from 2.7V to 3.6V, which allows for flexibility in designing power-efficient systems. Its serial interface is compatible with the SPI protocol, ensuring straightforward integration into existing designs and easy communication with most microcontrollers available on the market.

One of the standout features of this SRAM device is its high-speed clock frequency, which can go up to 20 MHz. This enables rapid access to stored data, which is crucial for applications that need to process large amounts of data quickly, such as real-time data logging or multimedia devices.

Furthermore, the 23K256T-I/ST comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. This small footprint also allows for more efficient use of PCB (Printed Circuit Board) space in complex electronic systems.

For reliability and durability, the 23K256T-I/ST is rated for industrial temperature ranges (-40°C to +85°C), ensuring stable performance in harsh environments. This makes it an excellent choice for industrial control systems, automotive applications, and other scenarios where temperature extremes are common.

In summary, the Microchip Technology 23K256T-I/ST Serial SRAM is a versatile memory solution that combines high speed, low power consumption, and a robust feature set. It is an excellent option for designers looking to enhance the memory capabilities of their systems without compromising on performance or space.

For more detailed technical specifications, application notes, and support resources, developers are encouraged to visit the official Microchip Technology website or consult the 23K256T-I/ST datasheet.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4825 $51.8875
85+ $1.2165 $103.4025
130+ $1.1784 $153.1920
180+ $1.1404 $205.2720
230+ $1.1024 $253.5520
305+ $0.9884 $301.4620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess