EN
  • EN
  • DE

24AA64FT-I/MNY

Part No 24AA64FT-I/MNY
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24AA64
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1340846-24AA64FT-I/MNY
Ultra Librarian 3D Model Ultra Librarian 24AA64FT-I/MNY CAD Model

Description

24AA64FT-I/MNY - EEPROM Memory IC

The 24AA64FT-I/MNY is a 64Kb (8K x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from Microchip Technology. This high-performance memory module operates on a wide voltage range, making it suitable for various applications ranging from industrial to consumer electronics. Its I2C-compatible (2-wire) serial interface facilitates simple integration into an existing design, providing an efficient solution for additional data storage.

Key Features:

  • Memory Size: 64Kb (8,192 x 8-bit)
  • Interface Type: I2C (2-wire)
  • Operating Voltage Range: 1.7V to 5.5V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: TSSOP-8
  • Write Cycle Time: 5 ms (max)
  • Page Size: 32-byte
  • Organization: 8K x 8-bit
  • Part Status: Active

The 24AA64FT-I/MNY offers a robust storage solution with high endurance and low power consumption. It features a write-protect pin to prevent unintentional writes, ensuring data integrity. The device supports a bidirectional data transfer protocol, which increases its efficiency and data throughput.

Designed for flexibility, this EEPROM can handle both word and byte write operations, allowing for a wide range of uses. The small TSSOP-8 package is ideal for space-constrained applications, and its extended temperature range makes it reliable for industrial environments where temperature extremes are common.

With its industry-standard interface and Microchip's commitment to quality, the 24AA64FT-I/MNY EEPROM is an excellent choice for designers who require a dependable non-volatile memory solution that is both cost-effective and easy to implement.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9372 $51.5460
135+ $0.7690 $103.8150
205+ $0.7449 $152.7045
280+ $0.7209 $201.8520
360+ $0.6969 $250.8840
485+ $0.6248 $303.0280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess