EN
  • EN
  • DE

2N4901

Part No 2N4901
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N4901
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541203-2N4901
Ultra Librarian 3D Model Ultra Librarian 2N4901 CAD Model

Description

Microchip Technology 2N4901 Bipolar Transistor

The 2N4901 by Microchip Technology is a robust bipolar transistor, designed to cater to a wide array of applications that require high voltage operation and moderate current handling capabilities. This transistor is a testament to Microchip's commitment to providing reliable and efficient semiconductor solutions.

Key Features:

  • High Voltage Capability: The 2N4901 is capable of handling high voltage operations, making it suitable for power regulation and amplification tasks in industrial and commercial electronic equipment.
  • Power Dissipation: With its ability to dissipate power effectively, this transistor ensures stable performance across various temperature ranges and operational conditions.
  • Current Handling: It offers moderate current handling, which is ideal for applications that don't require extremely high current levels but can benefit from the transistor's efficiency and reliability.
  • TO-3 Package: Encased in a TO-3 package, the 2N4901 is designed for easy mounting and heat sinking, which is critical for maintaining the longevity and reliability of the device.
  • Versatility: Its versatile nature makes it an excellent choice for a variety of circuits, including but not limited to power supplies, inverters, and amplifiers in both audio and RF applications.

Applications:

The 2N4901 finds its use in a multitude of applications, particularly where reliability under high voltage conditions is paramount. It is commonly employed in:

  • Switching regulators
  • Power inverters
  • Motor controls
  • Audio amplifiers
  • RF amplifiers

With its sturdy construction and proven design, the Microchip Technology 2N4901 bipolar transistor is a reliable component for designers and engineers looking to build robust and efficient electronic systems. Its combination of high voltage capability, thermal efficiency, and current handling makes it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess