EN
  • EN
  • DE

2N5955

Part No 2N5955
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 6A TO66
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 6 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Power - Max 40 W
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541339-2N5955
Ultra Librarian 3D Model Ultra Librarian 2N5955 CAD Model

Description

Product Overview: 2N5955 - Microchip Technology

The 2N5955 from Microchip Technology is a robust and reliable NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring high-speed switching and amplification. This versatile transistor is a fundamental component for electronic enthusiasts and professionals alike, providing efficient performance in various circuits.

Key Features

  • High Voltage Capability: The 2N5955 is capable of handling high voltage operations, making it suitable for power supply circuits and other applications that require voltage regulation.
  • Amplification and Switching: With its fast switching speeds and excellent amplification properties, this transistor is ideal for signal processing and digital switching applications.
  • Durable Construction: Built to last, the 2N5955 is manufactured with high-quality materials, ensuring a long operational life and stability under a variety of environmental conditions.
  • Compatibility: Its standardized TO-92 package allows for easy integration into a wide range of circuit boards and designs without the need for specialized mounts or sockets.

Applications

The 2N5955 transistor is suited for a multitude of applications including:

  • Power regulation modules
  • Audio amplifiers
  • Signal processing
  • Switching networks
  • Driver circuits

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (Vceo) High Collector-Base Voltage (Vcbo) High Emitter-Base Voltage (Vebo) High Collector Current (Ic) High Power Dissipation (Pd) High Operating Temperature Range Wide Package Type TO-92

As a product of Microchip Technology, the 2N5955 transistor is backed by the company's commitment to high-quality manufacturing and customer support. Whether for prototyping or mass production, the 2N5955 is a reliable choice for your electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess