EN
  • EN
  • DE

2N6306

Part No 2N6306
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 250 V
Vce Saturation (Max) @ Ib, Ic 5V @ 2A, 8A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 3A, 5V
Power - Max 125 W
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Base Product Number 2N6306
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541414-2N6306
Ultra Librarian 3D Model Ultra Librarian 2N6306 CAD Model

Description

The 2N6306 from Microchip Technology is a robust and reliable semiconductor device designed to meet the needs of various electronic applications. This component is a Bipolar Junction Transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers. The 2N6306 is specifically a PNP transistor, indicating that it is composed of a layer of N-doped semiconductor material sandwiched between two layers of P-doped material.

Key Features:

  • High Voltage Capability: The 2N6306 is capable of handling high voltage operations, making it suitable for power regulation and switching applications.
  • Amplification: As with all BJTs, the 2N6306 can amplify current, making it useful in signal amplification circuits.
  • Switching Speed: This transistor offers fast switching speeds, which is essential for circuits requiring quick response times.
  • Power Dissipation: It has a decent power dissipation capacity, ensuring it can handle a reasonable amount of power without overheating.

Applications:

The versatility of the 2N6306 allows it to be used in a wide array of applications. These include:

  • Power supply circuits
  • Motor control systems
  • Audio amplifiers
  • Signal processing
  • Switching applications

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The 2N6306 is no exception, as it is manufactured with precision and is subjected to rigorous testing to ensure it meets industry standards for performance and durability. This makes the 2N6306 a trusted component in professional and consumer-grade electronics alike.

Support and Resources:

Microchip Technology provides comprehensive support and resources for the 2N6306, including detailed datasheets, application notes, and design guides. Customers can also access technical support from Microchip's team of experts for assistance with integration and troubleshooting.

Whether for industrial, commercial, or hobbyist projects, the Microchip Technology 2N6306 is an excellent choice for those in need of a high-performance PNP transistor.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess