EN
  • EN
  • DE

93LC46-I/P

Part No 93LC46-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 2MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2 MHz 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name 93LC46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858652-93LC46-I/P
Ultra Librarian 3D Model Ultra Librarian 93LC46-I/P CAD Model

Description

Microchip Technology 93LC46-I/P EEPROM

The 93LC46-I/P is a 1Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This EEPROM is designed to provide efficient non-volatile data storage for a wide array of applications. Its small size, coupled with low power consumption, makes it an ideal choice for many electronic systems.

Key Features

  • Memory Size: The device boasts a 1Kbit (128 x 8 or 64 x 16-bit) memory size, allowing for flexible data storage options that cater to various user requirements.
  • Interface Type: It utilizes a simple serial interface for communication, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: The 93LC46-I/P operates within a voltage range of 4.5V to 5.5V, making it compatible with 5V logic levels commonly used in digital circuits.
  • Package: This device is offered in a PDIP (Plastic Dual In-line Package), which is through-hole mountable, facilitating easy handling and soldering for prototyping and production.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Write Cycle Time: It features a fast write cycle time of 5ms, enabling quick data updates and reducing wait times for operations.
  • Endurance: The EEPROM provides a high endurance of 1,000,000 write cycles, ensuring a long operational lifespan for the memory.
  • Data Retention: With a data retention period of 200 years, the 93LC46-I/P guarantees the preservation of data over an extended period without power.

Applications

The Microchip 93LC46-I/P is versatile and can be used in a variety of applications, including but not limited to:

  • Device configuration storage
  • Calibration data retention
  • Small-scale data logging
  • Real-time clocks
  • Portable electronic devices
  • Healthcare and medical equipment
  • Industrial and automotive control systems

With its robust design and Microchip's reputation for quality, the 93LC46-I/P EEPROM is a reliable choice for designers and engineers looking to add non-volatile memory to their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess