EN
  • EN
  • DE

AT90S2343-10PC

Part No AT90S2343-10PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT90S2343
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566212-AT90S2343-10PC
Ultra Librarian 3D Model Ultra Librarian AT90S2343-10PC CAD Model

Description

Microchip Technology AT90S2343-10PC Microcontroller

The AT90S2343-10PC is a high-performance, low-power AVR 8-bit microcontroller produced by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller combines 2KB of programmable flash memory, 128 bytes of EEPROM, 128 bytes of SRAM, 15 general-purpose I/O lines, 32 general-purpose working registers, a flexible timer with compare modes, internal and external interrupts, and a serial programmable USART, all on a single chip.

Designed to operate at a maximum frequency of 10MHz, the AT90S2343-10PC is an ideal solution for a wide range of embedded applications. Its advanced RISC architecture enables the execution of most instructions in a single clock cycle, allowing for impressive performance in a compact and power-efficient package.

Key Features:

  • CPU Speed: 10MHz clock speed for responsive performance.
  • Program Memory: 2KB of in-system programmable Flash with read-while-write capabilities.
  • EEPROM: 128 bytes of EEPROM for non-volatile data storage.
  • SRAM: 128 bytes of internal SRAM.
  • I/O Pins: 15 programmable I/O lines for versatile control and interfacing with peripheral devices.
  • Timer: One 8-bit timer/counter with PWM capabilities for event timing and waveform generation.
  • USART: Full duplex serial interface for communication with external devices.
  • Power Efficiency: Supports power-saving idle and power-down modes.
  • Operating Voltage: 2.7V to 6.0V for flexible usage across various power environments.
  • Package: The device is available in a 20-pin DIP (Dual In-line Package) format for easy integration into your designs.

The AT90S2343-10PC is perfect for applications that require complex real-time controls such as industrial controls, instrumentation devices, power management systems, and consumer electronics. With its robust set of features and Microchip's reputation for reliability, this microcontroller is an excellent choice for your next project requiring a compact, yet powerful microcontroller solution.

For more information and full datasheets, developers and designers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess