EN
  • EN
  • DE

AT91RM9200-CJ-101

Part No AT91RM9200-CJ-101
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description MCU 32-bit 91R ARM920T RISC 128KB ROM 1.8V/3.3V 256-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Core Architecture ARM
Data Bus Width 32 b
Interface 2-Wire, I2S, SPI, UART, USART
Max Frequency 180 MHz
Maximum Operating Temperature 85 °C
Memory Size 128 kB
Memory Type ROM
Min Operating Temperature -40 °C
Number of Pins 256
Number of Programmable I/O 122
Number of Timers/Counters 6
Radiation Hardening No
RAM Size 16 kB
RoHS Compliant
Win Source Part Number 991364-AT91RM9200-CJ-101
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91RM9200-CJ-101 CAD Model

Description

The AT91RM9200-CJ-101 is a feature-rich microcontroller from Microchip Technology, designed to cater to the demanding needs of embedded systems in industrial, automotive, and consumer applications. This high-performance chip is based on the ARM920T ARM Thumb processor, which operates at speeds of up to 180 MHz, delivering the computational power necessary for complex tasks.

Key Features

  • Core: ARM920T ARM Thumb Processor
  • Maximum Speed: 180 MHz
  • Memory: Integrated 16KB ROM and 16KB SRAM
  • External Bus Interface: Supports SDRAM, Static Memory, Burst Flash Memory, and more
  • Communication Interfaces: USB 2.0 Full Speed (12 Mbps), Ethernet MAC 10/100 Base-T, USARTs, SPIs, and more
  • Peripheral Support: Includes a wide range of peripherals such as Timer Counters, PWM, RTC, and WDT

This microcontroller integrates a rich set of peripherals to enhance connectivity and ease of use. Its Ethernet MAC 10/100 Base-T ensures robust network connectivity, while the full-speed USB 2.0 interface facilitates rapid data transfer and peripheral connections. The AT91RM9200-CJ-101 also boasts multiple USARTs and SPIs, allowing for versatile serial communications.

The device's memory capabilities include an on-chip 16KB ROM and 16KB SRAM, with an external bus interface that can manage a variety of memory types such as SDRAM and Burst Flash Memory, making it highly adaptable to different system requirements.

For real-time control applications, the AT91RM9200-CJ-101 features Timer Counters, PWM channels, a Real-Time Clock (RTC), and a Watchdog Timer (WDT), providing precise time management and system reliability.

With its robust architecture and comprehensive feature set, the AT91RM9200-CJ-101 from Microchip Technology stands as a versatile and reliable solution for designers looking to develop sophisticated embedded systems with stringent performance and connectivity requirements.

You May Also Be Interested in

ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
Mixed-Signal Microcontroller 16-Bit MSP430 16MHz 128 Kbyte ROM/8 Kbyte RAM 48-Pin VQFN
Lowest to $6.2041
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess