EN
  • EN
  • DE

AT91SAM9261-EK

Part No AT91SAM9261-EK
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT EVAL FOR AT91SAM926EJ-S / AT91SAM9261 Microcontroller Evaluation Board 0.032768MHz/18.432MHz CPU 64MB RAM 256MB NAND Flash/Serial DataFlash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AT91SAM9
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
For Use With/Related Products AT91SAM9261
Mounting Fixed
Contents Board(s), Cable(s), LCD, Power Supply
Win Source Part Number 769110-AT91SAM9261-EK
Popularity Medium
Supply and Demand Status Limited
Family Name AT91SAM9261
Introduction Date November 19, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT91SAM9261-EK CAD Model

Description

The AT91SAM9261-EK from Microchip Technology is a comprehensive evaluation kit designed to support the development and rapid prototyping of applications using the AT91SAM9261 microcontroller. This powerful evaluation platform is specifically tailored for designers and engineers looking to explore the capabilities of the AT91SAM9261, which is a member of Microchip's extensive ARM-based microcontroller lineup.

At the heart of the AT91SAM9261-EK is the AT91SAM9261 microcontroller, which is based on the ARM926EJ-S core. This processor boasts a robust set of features including a 32-bit RISC architecture, a maximum clock speed of 200 MHz, and a comprehensive peripheral set. The microcontroller is ideal for applications that require advanced user interfaces, connectivity, and control, such as industrial automation systems, point-of-sale terminals, and medical devices.

The evaluation kit comes with an array of features to facilitate development, including:

  • A full-featured development board with the AT91SAM9261 microcontroller.
  • Multiple connectivity options including USB, Ethernet, and serial interfaces.
  • An LCD module for developing applications with graphical user interfaces.
  • Expansion headers for easy addition of peripheral components and modules.
  • On-board memory options including SDRAM, NAND Flash, and NOR Flash.
  • Power supply and all necessary cables to get started right out of the box.

The kit is also accompanied by a comprehensive suite of software tools and documentation. This includes a demo version of the ARM development environment, example applications, and detailed datasheets. These resources are designed to lower the learning curve and speed up development time, allowing for a smoother and more efficient design process.

Whether you're a seasoned developer or just starting out with ARM microcontrollers, the AT91SAM9261-EK evaluation kit from Microchip Technology provides a versatile and powerful platform for your next project. With its rich set of features and extensive support materials, it's an excellent choice for anyone looking to harness the power of the AT91SAM9261 microcontroller.

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess