EN
  • EN
  • DE

ATA663201-GBQW

Part No ATA663201-GBQW
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG 3.3V LDO / Switching Regulator IC Positive Fixed 3.3V 1 Output 120mA 8-VDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function -
Output Configuration Positive
Topology -
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 120mA
Frequency - Switching -
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Base Product Number ATA663201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352598-ATA663201-GBQW
Ultra Librarian 3D Model Ultra Librarian ATA663201-GBQW CAD Model

Description

The ATA663201-GBQW is a sophisticated automotive-grade LIN system basis chip (SBC) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to ensure reliable communication in vehicular networks, specifically for applications that require a Local Interconnect Network (LIN) bus.

Key Features

  • Integrated LIN Transceiver: The ATA663201-GBQW includes a fully integrated LIN 2.2a/SAE J2602 transceiver that meets the stringent requirements of automotive applications.
  • Voltage Regulator: An onboard 5V voltage regulator with a variety of operating modes (normal, standby, and sleep) provides power management capabilities, ensuring efficient power usage across different states of operation.
  • Watchdog Timer: A built-in window watchdog timer enhances system reliability and safety, ensuring that the device operates within predefined parameters.
  • Temperature Range: The device is designed to operate within a wide temperature range, making it suitable for the harsh environments found in automotive applications.
  • Package: Housed in a Green TBQFN package, the ATA663201-GBQW is designed for space-constrained applications while maintaining robustness and durability.

Applications

The ATA663201-GBQW is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Window lift and mirror adjustment systems
  • Wiper systems
  • Seat control modules

Quality and Reliability

Microchip Technology's commitment to quality ensures that the ATA663201-GBQW meets the highest standards of reliability and performance. The device is AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits, and is manufactured in ISO/TS16949 certified facilities.

In summary, the ATA663201-GBQW from Microchip Technology is a highly reliable and robust solution for automotive applications requiring LIN communication. Its integrated features and wide temperature range make it a versatile choice for designers looking to enhance their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess