EN
  • EN
  • DE

ATF16V8B-10SC

Part No ATF16V8B-10SC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 10 ns
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATF16V8B
Standard Package 37 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566495-ATF16V8B-10SC
Ultra Librarian 3D Model Ultra Librarian ATF16V8B-10SC CAD Model

Description

The ATF16V8B-10SC is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EPLD manufactured by Microchip Technology. This versatile component is designed to deliver the functionality of multiple TTL logic gates in a single chip, providing a more efficient and space-saving solution for complex digital circuits. The ATF16V8B-10SC is widely used in various applications, including but not limited to, automotive systems, consumer electronics, and industrial control systems.

Key Features

  • High-Speed Performance: The device operates with a 10 ns propagation delay, ensuring fast response times suitable for high-speed applications.
  • Low Power Consumption: It features a low power consumption design, making it ideal for battery-operated and power-sensitive applications.
  • Reprogrammable: With its electrically-erasable technology, the ATF16V8B-10SC can be reprogrammed, allowing for easy updates and design iterations.
  • High-Density Design: The chip incorporates 8 macrocells that provide the logic capacity equivalent to 128 standard logic gates.
  • Flexible Architecture: It offers a flexible product term allocator, which enhances the complexity and range of logic functions that can be implemented.
  • Security Feature: The device includes a security fuse to prevent unauthorized access to the programming pattern, ensuring intellectual property protection.

Technical Specifications

  • Package Type: The ATF16V8B-10SC comes in a 20-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Supply Voltage: The device supports a supply voltage range of 4.5V to 5.5V, compatible with standard 5V logic levels.
  • Programmable I/O Pins: It features 10 programmable I/O pins, which can be tailored to specific design requirements.

The ATF16V8B-10SC by Microchip Technology is a testament to the company's commitment to providing innovative, high-quality programmable logic solutions that meet the evolving needs of modern electronics. Its combination of speed, flexibility, and power efficiency makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess