EN
  • EN
  • DE

ATF22V10B-10GM/883

Part No ATF22V10B-10GM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Base Product Number ATF22V10
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 566539-ATF22V10B-10GM/883
Ultra Librarian 3D Model Ultra Librarian ATF22V10B-10GM/883 CAD Model

Description

The ATF22V10B-10GM/883 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology. This device is part of the renowned ATF22V10 series, which is designed to offer a versatile and efficient solution for a wide range of digital logic applications.

With its military-grade specifications, the ATF22V10B-10GM/883 is engineered to perform reliably in the harshest environments, meeting the stringent requirements of the 883 military standard. This ensures that the device can withstand extreme temperatures, high levels of radiation, and other challenging conditions typically encountered in aerospace and defense applications.

Key Features:

  • High-Speed Performance: This PLD operates with a 10 ns propagation delay, ensuring swift and responsive logic operations critical for time-sensitive tasks.
  • Reprogrammable and Flexible: The device is user-reprogrammable, allowing for easy updates and modifications to the logic configuration, thus providing a high degree of design flexibility.
  • High-Density Design: It offers a high density of logic gates, enabling complex logic functions to be implemented within a single chip, which can reduce board space and power consumption.
  • Power-Efficient: The ATF22V10B-10GM/883 is designed to be power-efficient, minimizing power consumption for battery-powered and energy-sensitive systems.
  • Durable and Reliable: The device's compliance with military-grade specifications ensures its durability and reliability in the face of environmental stressors.

Applications:

The versatility and robustness of the ATF22V10B-10GM/883 make it an ideal choice for a variety of applications, particularly in the defense and aerospace sectors. Its applications include but are not limited to missile guidance systems, satellite communication systems, secure communications, and other mission-critical military hardware.

In summary, the ATF22V10B-10GM/883 from Microchip Technology is a sophisticated, military-standard compliant PLD that provides a compact, reliable, and efficient solution for complex digital logic designs. Its high-speed performance, reprogrammability, and ruggedness make it a top choice for designers looking for a dependable logic solution in challenging environments.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess