EN
  • EN
  • DE

ATF22V10C-10SU

Part No ATF22V10C-10SU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Programmable Logic Device (PLD) IC Macrocells 24-SOIC
Manufacturer Microchip Technology
Series 22V10
Package Tube
Speed 10 ns
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name ATF22V10
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 31
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912068-ATF22V10C-10SU
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-10SU CAD Model

Description

Microchip Technology ATF22V10C-10SU Product Overview

The Microchip Technology ATF22V10C-10SU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) programmable logic device (PLD) that delivers a versatile solution for various digital logic applications. This device is part of the Atmel ATF22V10C series, which is known for its low power consumption and high-speed operation.

With a 10 ns propagation delay, the ATF22V10C-10SU is optimized for rapid signal processing, making it an excellent choice for time-critical tasks. It operates at a voltage range of 4.5V to 5.5V, ensuring compatibility with 5V systems and providing users with a stable and reliable logic platform.

The ATF22V10C-10SU comes in a surface-mount package, specifically the 24-SOIC (0.295", 7.50mm Width) form factor, which is suitable for compact PCB layouts. Its surface-mount configuration allows for efficient assembly and space-saving designs, which is particularly beneficial for modern electronic devices that demand miniaturization without compromising on performance.

One of the standout features of this PLD is its user-programmable electronic signature, which allows for easy identification and inventory management. The device also supports reprogramming, enabling designers to update the logic configuration as needed during the development process or even after deployment, adding to its versatility and longevity.

The ATF22V10C-10SU is designed to meet the needs of a wide range of applications, including but not limited to: automotive systems, telecommunications, computer peripherals, personal electronics, and industrial control systems. It provides a cost-effective and flexible solution for implementing complex logic functions without the need for custom ASIC (Application-Specific Integrated Circuit) development.

Overall, the ATF22V10C-10SU from Microchip Technology is a robust and adaptable PLD that offers designers the speed, power-efficiency, and programmability required to create sophisticated digital logic solutions in a compact, surface-mount package.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2340 $55.5300
100+ $1.0125 $101.2500
155+ $0.9809 $152.0395
215+ $0.9492 $204.0780
275+ $0.9176 $252.3400
365+ $0.8227 $300.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 977 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess