EN
  • EN
  • DE

ATMEGA168-15AT

Part No ATMEGA168-15AT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega
Package Reel - TR
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATmega168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA168-15ATTR, ATMEGA168-15ATDKR, ATMEGA168-15ATCT, ATMEGA168-15AT-ND, ATMEGA16815AT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862338-ATMEGA168-15AT
Ultra Librarian 3D Model Ultra Librarian ATMEGA168-15AT CAD Model

Description

The ATMEGA168-15AT is a high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller that combines 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and a wealth of versatile peripherals. This microcontroller is part of Microchip's popular ATmega series, known for its reliability and extensive community support.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA168-15AT achieves throughputs close to 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory Segments: The device provides 16KB of in-system programmable flash with read-while-write capabilities, 512 bytes of EEPROM, and 1KB of internal SRAM.
  • Peripheral Features: This microcontroller includes a 10-bit A/D converter with up to 8 channels, a programmable watchdog timer with internal oscillator, and three flexible timer/counters with compare modes.
  • Comprehensive Clock Management: A variety of clock sources are supported, including an internal calibrated RC oscillator that provides a stable clock with no external components.
  • Power Efficiency: The ATMEGA168-15AT is designed for efficient power usage, with features like power-save mode, which significantly reduces power consumption when the device is not in active use.

Applications

This versatile microcontroller is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart home devices
  • Consumer electronics

Technical Specifications

  • Operating Voltage: 1.8 - 5.5V
  • Max. Clock Frequency: 16MHz
  • Temperature Range: -40°C to 85°C
  • Package: 32-lead TQFP

With its robust set of features and capabilities, the ATMEGA168-15AT from Microchip Technology is an ideal choice for designers looking for a microcontroller that offers both performance and flexibility in a compact package.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess