EN
  • EN
  • DE

ATMEGA325P-20MU

Part No ATMEGA325P-20MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA325
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566701-ATMEGA325P-20MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA325P-20MU CAD Model

Description

Microchip Technology ATMEGA325P-20MU

The ATMEGA325P-20MU is a powerful microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. It is part of the popular AVR® microcontroller family, known for their ease of use and robust performance in a wide range of applications.

Key Features:

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: The ATMEGA325P-20MU operates at a maximum frequency of 20MHz, providing a balanced combination of processing speed and power efficiency.
  • Advanced RISC Architecture: With 131 powerful instructions, most executable in a single clock cycle, this microcontroller achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory Capacity: It comes with 32KB of in-system self-programmable flash, 1KB EEPROM, and 2KB SRAM, sufficient for a variety of complex applications.
  • Peripheral Features: The ATMEGA325P-20MU includes a range of integrated peripherals such as two 8-bit timer/counters, two 16-bit timer/counters, a real-time counter with separate oscillator, four PWM channels, and up to 53 programmable I/O lines.
  • Robust Security: The device features a programmable Watchdog Timer with separate On-chip Oscillator, providing reliable operation under adverse conditions.
  • Power-Saving Modes: Multiple power-saving modes enable the reduction of power consumption during idle periods.
  • Package: It is available in a 64-pad QFN/MLF package, offering a compact footprint for space-constrained applications.

Applications:

The ATMEGA325P-20MU is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Automotive applications
  • Internet of Things (IoT) devices

Conclusion:

The ATMEGA325P-20MU from Microchip Technology is a versatile and efficient microcontroller, suitable for designers looking to balance performance with power efficiency. Its rich set of features and peripherals, combined with the AVR® architecture, make it an excellent choice for a wide array of embedded system applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1667 $65.3336
18+ $6.7008 $120.6144
27+ $6.4915 $175.2705
37+ $6.2820 $232.4340
48+ $6.0727 $291.4896
64+ $5.4444 $348.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess