EN
  • EN
  • DE

DN2450N8-G

Part No DN2450N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 230MA TO243AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features N-Channel 500 V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package TO-243AA (SOT-89)
Family Name DN2450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DN2450N8-GTR, DN2450N8-GCT, DN2450N8-GDKR, DN2450N8-G-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869211-DN2450N8-G
Ultra Librarian 3D Model Ultra Librarian DN2450N8-G CAD Model

Description

The DN2450N8-G is a robust and versatile depletion-mode Field Effect Transistor (FET) from Microchip Technology, designed for a wide range of applications that require high voltage operation and low on-resistance. This high-performance device is a crucial component in power management solutions, offering reliability and efficiency for engineers and designers.

Key Features

  • High Voltage Capability: The DN2450N8-G can handle high voltages, making it suitable for applications that operate under extreme conditions.
  • Low On-Resistance: With its low on-resistance, this FET ensures minimal power loss and heat generation, which is critical for maintaining the efficiency of the overall system.
  • Depletion Mode: As a depletion-mode device, it is normally on and can be controlled by applying a negative gate voltage, providing a different operational mode compared to enhancement-mode FETs.
  • Surface Mount Package: The DN2450N8-G comes in a surface mount package, which is ideal for compact designs and modern PCB assembly processes.
  • Robust Thermal Performance: The device is designed to dissipate heat effectively, ensuring long-term reliability even under high-temperature conditions.

Applications

The DN2450N8-G is suitable for a variety of applications, including:

  • Switching power supplies
  • Motor controls
  • Industrial automation systems
  • Automotive electronics
  • Power management circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DN2450N8-G is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. Engineers can rely on this FET to deliver the results they need, with the assurance of support from Microchip's renowned customer service and technical support teams.

Ordering Information

The DN2450N8-G is available for order through Microchip Technology's distribution network. Detailed specifications, datasheets, and additional resources can be found on the Microchip Technology website, helping designers to integrate this FET into their next project with confidence.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,677 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess