EN
  • EN
  • DE

DSPIC33EP32MC204-I/PT

Part No DSPIC33EP32MC204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 758521-DSPIC33EP32MC204-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33EP32MC204
Introduction Date April 10, 2012
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC204-I/PT CAD Model

Description

dSPIC33EP32MC204-I/PT Microcontroller Overview

The dSPIC33EP32MC204-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP). This powerful DSC is part of the dsPIC33E series, specifically tailored for applications requiring sophisticated algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features

  • CPU: The device features a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, ensuring efficient handling of complex algorithms and control tasks.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for application code storage.
  • RAM: With 8 KB of RAM, the controller offers sufficient memory for real-time data processing and buffering.
  • I/O Pins: The dSPIC33EP32MC204-I/PT provides 44 programmable input/output pins, giving designers the flexibility to connect a wide range of peripherals and sensors.
  • Analog Features: The device includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering precise measurement capabilities for various sensors.
  • Timers and PWM: Multiple 16-bit timers, as well as PWM outputs with independent time bases, allow for fine-grained control over timing and power management tasks.
  • Communication Interfaces: It supports a variety of communication protocols including UART, SPI, I2C, and CAN, facilitating easy integration into a wide range of systems and networks.
  • Temperature Range: The controller operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Housed in a 44-TQFP package, the dSPIC33EP32MC204-I/PT offers a compact footprint for space-constrained applications.

Applications

The dSPIC33EP32MC204-I/PT is ideal for a diverse array of applications, particularly where precise control and high computational performance are required. Common use cases include advanced motor control systems, power supplies, automotive applications, and embedded control systems.

With its robust architecture, extensive peripheral set, and high-speed performance, the dSPIC33EP32MC204-I/PT from Microchip Technology is a versatile and reliable solution for developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9840 $54.8240
25+ $4.0895 $102.2375
38+ $3.9617 $150.5446
53+ $3.8339 $203.1967
68+ $3.7061 $252.0148
91+ $3.3227 $302.3657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,867 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess