EN
  • EN
  • DE

HV9120P

Part No HV9120P
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 450 V
Frequency - Switching 3MHz
Duty Cycle (Max) 49.4%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 204940-HV9120P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9120P CAD Model

Description

Microchip Technology HV9120P High-Voltage PWM Controller

The HV9120P from Microchip Technology is a powerful and versatile high-voltage pulse-width modulation (PWM) controller designed for a wide range of applications, including switch-mode power supplies, DC-DC converters, and other power conversion devices. This integrated circuit is engineered to handle high-voltage operations efficiently and reliably, making it a go-to choice for designers looking to create compact and robust power management solutions.

The HV9120P boasts an impressive array of features that enable precise control over power conversion processes. Its internal oscillator is adjustable, allowing for a flexible switching frequency up to 500kHz. This feature provides designers with the ability to tailor the PWM to their specific application requirements, optimizing performance and minimizing electromagnetic interference (EMI).

With its integrated high-voltage start-up circuit, the HV9120P can be directly connected to rectified mains voltages, enabling it to power up in the most demanding of environments. This start-up mechanism ensures that the device can operate effectively even under high input voltage conditions, providing reliable start-up and reducing the need for additional external components.

Another key feature of the HV9120P is its built-in fault protection, which includes over-voltage, under-voltage, and over-temperature protection. These safeguards help to prevent damage to the controller and the end application in the event of abnormal operating conditions, enhancing system reliability and safety.

The device also supports a variety of PWM operating modes, including push-pull, half-bridge, and full-bridge configurations. This versatility allows the HV9120P to be used in a broad range of power conversion topologies, making it a flexible solution for many different types of electronic equipment.

Overall, the HV9120P high-voltage PWM controller from Microchip Technology is a robust and flexible component that offers designers the ability to create efficient and reliable power management systems. Its high-voltage capabilities, coupled with comprehensive protection features and adjustable parameters, make it an essential building block for advanced electronic applications.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess