EN
  • EN
  • DE

JANS2N2907AUA

Part No JANS2N2907AUA
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP SMALL SIGNAL SILICON TRANSIS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 50 nA - 500 mW Surface Mount UA
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/291
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 4-SMD, No Lead
Case / Package UA
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922300-JANS2N2907AUA
Ultra Librarian 3D Model Ultra Librarian JANS2N2907AUA CAD Model

Description

Product Overview: JANS2N2907AUA by Microchip Technology

The JANS2N2907AUA is a high-reliability, military-grade bipolar PNP transistor designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is specifically engineered to meet the stringent requirements of aerospace and defense applications, ensuring optimal performance even under the most demanding conditions.

Key Features

  • Voltage Ratings: The transistor is capable of withstanding collector-base voltages (VCBO) up to 60V, ensuring stable operation in high voltage environments.
  • Current Handling: With a collector current (IC) rating of up to 600mA, it can drive moderate loads, making it suitable for a variety of amplification and switching tasks.
  • Power Dissipation: It offers a total power dissipation of 400mW, providing a good balance between performance and thermal efficiency.
  • High Reliability: As a JAN (Joint Army/Navy) level device, it meets the MIL-PRF-19500/291 specifications, ensuring reliability in critical military and aerospace applications.
  • Operating Temperature Range: The JANS2N2907AUA is designed to operate over a wide temperature range, from -65°C to +200°C, accommodating extreme environmental conditions.

Applications

This transistor is ideal for a broad range of high-reliability applications, including:

  • Switching and amplifier circuits in military and aerospace systems
  • Power regulation modules
  • Signal processing equipment
  • Hardened electronic gear

Quality and Certification

The JANS2N2907AUA transistor comes with the assurance of Microchip Technology's quality. Each unit is meticulously tested and screened to ensure compliance with the military standards. Furthermore, the product is available with full traceability and may include additional testing and screening options as required by the application.

Conclusion

For designers and engineers requiring reliable components capable of withstanding the rigors of military and aerospace environments, the JANS2N2907AUA from Microchip Technology represents an excellent choice. Its robust electrical characteristics, adherence to military standards, and wide operating temperature range make it a go-to component for systems where failure is not an option.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess