EN
  • EN
  • DE

BD1366S

Part No BD1366S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 1.5A TO-126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 45 V 1.5 A - 1.25 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name BD136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863912-BD1366S
Ultra Librarian 3D Model Ultra Librarian BD1366S CAD Model

Description

ON Semiconductor BD1366S Product Overview

The BD1366S, crafted by the renowned ON Semiconductor, is a cutting-edge semiconductor device that offers a remarkable blend of performance, efficiency, and reliability for various electronic applications. This product is designed to meet the rigorous demands of today's advanced electronic circuits, providing an optimal solution for designers looking to enhance their systems with superior semiconductor technology.

Key Features and Benefits

  • High Current Handling: With its robust design, the BD1366S is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Power Dissipation: Engineered for efficiency, this device exhibits low power dissipation, which contributes to reduced energy consumption and minimizes heat generation.
  • High Voltage Tolerance: The BD1366S can withstand high voltage levels, ensuring stable operation under various electrical conditions.
  • Fast Switching Speed: Its rapid switching capabilities enable high-speed operation, which is crucial for applications requiring quick response times.
  • Durable Construction: Manufactured with ON Semiconductor's commitment to quality, the BD1366S boasts a durable construction that can endure the stresses of daily use.
  • Compact Form Factor: The device's compact size allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the BD1366S makes it an excellent choice for a wide array of applications, including:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Switching regulators
  • Consumer electronics

ON Semiconductor's BD1366S is not just a component; it's a testament to the company's dedication to innovation and excellence in the semiconductor industry. By integrating this device into your designs, you can expect a boost in system performance, reliability, and overall efficiency. Whether you're developing cutting-edge technology or optimizing existing systems, the BD1366S stands ready to elevate your projects to new heights.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess