EN
  • EN
  • DE

JANTX2N6650

Part No JANTX2N6650
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 10A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP - Darlington 80 V 10 A - 5 W Through Hole TO-204AA (TO-3)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/527
Package Bulk
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-204AA (TO-3)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-15538, 1086-15538-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922358-JANTX2N6650
Ultra Librarian 3D Model Ultra Librarian JANTX2N6650 CAD Model

Description

Product Overview: JANTX2N6650 from Microchip Technology

The JANTX2N6650 is a high-quality, military-standard N-channel MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to meet the stringent requirements of military applications, this MOSFET is part of the JANTX series, which ensures that it has been rigorously tested to perform under extreme conditions.

Key Features

  • Voltage Rating: The JANTX2N6650 is characterized by a drain-to-source voltage (Vdss) rating of 400V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (Id) of up to 18A, ensuring robust performance for a wide range of power requirements.
  • Power Dissipation: With a total power dissipation (Pd) of 150W, this MOSFET can manage significant amounts of power, making it ideal for power-hungry circuits.
  • RDS(on): The device features a low on-state resistance, which minimizes energy loss and improves efficiency during operation.
  • Operating Temperature: It is designed to operate over a military temperature range, ensuring reliability from -55°C to +150°C.

Applications

The JANTX2N6650 is versatile and can be used in a variety of military and aerospace applications where high reliability is paramount. These include:

  • Switching power supplies
  • Motor controls
  • Inverters
  • Power management systems

Quality and Reliability

As a JANTX level product, the 2N6650 MOSFET complies with the MIL-PRF-19500/543 specification, ensuring that it meets the requirements for high-reliability electronic components used in military applications. This includes passing stringent environmental and mechanical stress testing, as well as detailed electrical parameter assessments.

Conclusion

Microchip Technology's JANTX2N6650 is a testament to their commitment to providing top-tier components that meet the exacting standards of military-grade equipment. With its robust electrical characteristics and proven reliability, this MOSFET is an excellent choice for designers looking for performance and durability in harsh environments.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $471.9000 $471.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess