EN
  • EN
  • DE

KSZ8081MLXIA-TR

Part No KSZ8081MLXIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features 1/1 Transceiver Full Ethernet 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Family Name KSZ8081
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8081MLXIATR-ND, KSZ8081MLXIA-DKR, KSZ8081MLXIA-CT, KSZ8081MLXIATR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876461-KSZ8081MLXIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8081MLXIA-TR CAD Model

Description

Microchip Technology's KSZ8081MLXIA-TR Ethernet Transceiver

The KSZ8081MLXIA-TR is a cutting-edge Ethernet transceiver from the renowned manufacturer Microchip Technology. This device is specifically designed to handle 10Base-T/100Base-TX physical layer solutions and is a perfect fit for applications that require high-speed data transfers over Ethernet. It operates efficiently in both half and full-duplex modes and supports HP Auto-MDIX to simplify network installation and maintenance.

One of the key features of the KSZ8081MLXIA-TR is its robust energy-efficient design. It is compliant with the IEEE 802.3az Energy Efficient Ethernet standard, allowing for reduced power consumption during periods of low data activity, which can significantly decrease overall system power requirements. This makes it an ideal choice for eco-conscious designs and applications that prioritize energy savings.

The transceiver comes in a compact 32-pin QFN package, which is highly suitable for space-constrained applications. It is also lead-free and RoHS compliant, ensuring adherence to environmental standards and regulations. With its industrial temperature range, the KSZ8081MLXIA-TR can reliably operate in harsh environments, making it versatile for various industrial applications.

Additionally, the KSZ8081MLXIA-TR boasts an array of features that enhance its functionality and ease of use. It includes LinkMD® cable diagnostics, which helps in identifying cable faults or problems with the network's physical layer. Its on-chip termination resistors for the differential pairs and an integrated voltage regulator contribute to a reduction in external component requirements, thus simplifying the design and reducing overall system costs.

With its advanced capabilities, the KSZ8081MLXIA-TR from Microchip Technology is a top-tier choice for developers and engineers looking to integrate reliable Ethernet connectivity into their products. Whether it's for consumer electronics, industrial automation, or networking equipment, this transceiver provides a robust and efficient solution for today’s Ethernet communication needs.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1055 $52.7935
40+ $2.5481 $101.9240
61+ $2.4685 $150.5785
84+ $2.3889 $200.6676
109+ $2.3092 $251.7028
145+ $2.0703 $300.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,060 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess