EN
  • EN
  • DE

KSZ8841-16MQL

Part No KSZ8841-16MQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MAC CTRLR 8/16BIT 128-PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 66
Category Integrated Circuits(ICs)
Family Interface - Controllers
Packaging Tray
Protocol Ethernet
Function MAC Controller
Interface PCI
Standards 10/100 Base-FX/T/TX PHY
Operating Supply Voltage 3.1 V ~ 3.5 V
Current - Supply 100mA
Operating Temperature Range 0°C ~ 70°C
Package 128-BFQFP
Manufacturer Device Package 128-PQFP (14x20)
Win Source Part Number 070553-KSZ8841-16MQL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Sensing & Instrumentation, Wireless, Industrial, Imaging, Video & Vision, Security
Ultra Librarian 3D Model Ultra Librarian KSZ8841-16MQL CAD Model

Description

Microchip Technology KSZ8841-16MQL Product Overview

The Microchip Technology KSZ8841-16MQL is a single-port controller chip designed to enable a rapid and efficient interface between a host processor and an Ethernet network. This high-performance product is part of Microchip's KSZ8841 series, known for their reliable network connectivity solutions. The KSZ8841-16MQL is particularly suited for embedded systems that require network connectivity with minimal power consumption and footprint.

Key Features

  • Single-Port Interface: The device integrates a single 10/100BASE-T/TX Ethernet MAC and PHY, facilitating simple and direct connection to a network.
  • Advanced Switching Technology: It incorporates a non-blocking switch fabric that ensures fast data processing and efficient traffic management.
  • Flexible Host Interface: The KSZ8841-16MQL offers a versatile host interface supporting 8/16/32-bit CPU interfaces, which allows for easy integration with various microprocessors.
  • Power Management: Enhanced power saving features, including Magic Packet and Link Status Change wake-up events, make it ideal for power-sensitive applications.
  • QoS Support: Quality of Service (QoS) prioritization ensures critical network traffic is transmitted without unnecessary delay.
  • Auto MDI/MDIX: The automatic MDI/MDIX crossover detection and correction simplifies network installation and eliminates the need for crossover cables.

Applications

The KSZ8841-16MQL is versatile in its applications, commonly used in areas such as industrial automation, consumer electronics, automotive systems, and embedded computing. Its compact size and comprehensive feature set make it an excellent choice for any application that requires reliable Ethernet connectivity with minimal design complexity.

Support and Reliability

Microchip Technology is known for its commitment to quality and long-term support for its products. The KSZ8841-16MQL is backed by Microchip's customer service and technical support, ensuring that developers have access to the resources they need to successfully integrate this Ethernet controller into their designs.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess