EN
  • EN
  • DE

KSZ8841-PMQL-EVAL

Part No KSZ8841-PMQL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION KSZ8841-PMQL / KSZ8841-PMQL Ethernet Controller Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part KSZ8841-PMQL
Primary Attributes 1 Port, 100BASE-TX/10BASE-T
Secondary Attributes PCI Interface, LinkMD Cable Diagnostics
Supplied Contents Board(s)
Win Source Part Number 778083-KSZ8841-PMQL-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8841-PMQL
Introduction Date March 20, 2006
ECCN 5A991
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8841-PMQL-EVAL CAD Model

Description

The KSZ8841-PMQL-EVAL from Microchip Technology is a comprehensive evaluation platform designed for testing and development with the KSZ8841-PMQL, a single-port Ethernet controller. This controller integrates a fast Ethernet MAC and PHY with a 32-bit PCI and generic processor interfaces, making it ideal for applications requiring a high-performance, cost-effective Ethernet interface.

The evaluation board provides all the necessary features to assess the capabilities of the KSZ8841-PMQL chip. It includes a range of hardware interfaces and onboard resources to facilitate development across various applications, including embedded systems, network appliances, and industrial automation.

Key Features:

  • Integrated MAC and PHY: The KSZ8841-PMQL integrates both the Media Access Control (MAC) and the Physical Layer (PHY), which simplifies design efforts and reduces time to market.
  • PCI Interface: The 32-bit PCI interface ensures compatibility with a wide range of processors and systems, providing a flexible solution for system integration.
  • Processor Interface: The generic processor interface offers versatility for various embedded applications and allows for easy integration with a multitude of host controllers.
  • Diagnostic LEDs: Onboard LEDs provide visual feedback for power, link status, and activity, aiding in quick diagnostics and status monitoring.
  • Support for Multiple Protocols: The board supports various network protocols, making it suitable for a diverse set of networking applications.
  • Robust Evaluation Software: The accompanying software package includes drivers and example code to streamline development and testing processes.

The KSZ8841-PMQL-EVAL is an ideal starting point for designers looking to leverage the performance and integration of the KSZ8841-PMQL Ethernet controller. With its comprehensive set of features and support tools, developers can quickly prototype and test their network-connected solutions, reducing development time and accelerating product launch.

Whether it's for developing a new networking device or upgrading an existing system with Ethernet capabilities, the KSZ8841-PMQL-EVAL evaluation board is a versatile and reliable platform that provides a straightforward path to successful product development.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7038 $70.8152
8+ $14.5264 $116.2112
13+ $14.0725 $182.9425
17+ $13.6186 $231.5162
22+ $13.1647 $289.6234
30+ $11.8029 $354.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess