EN
  • EN
  • DE
  • IT

KSZ8851SNL-TR

Part No KSZ8851SNL-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTLR MAC/PHY NON-PCI 32-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-MLF (5x5)
Win Source Part Number 1051102-KSZ8851SNL-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851SNL-TR CAD Model

Description

Microchip Technology's KSZ8851SNL-TR Ethernet Controller

The KSZ8851SNL-TR is a single-port controller chip designed by Microchip Technology, tailored for network-enabled embedded systems. This highly-efficient 10/100Mbps Ethernet controller integrates a MAC and PHY with an 8-bit or 16-bit non-PCI CPU interface, providing a versatile and reliable solution for connecting your applications to the Ethernet.

Key Features

  • Interface Flexibility: The KSZ8851SNL-TR supports both 8-bit and 16-bit host interfaces, catering to a wide range of microcontrollers and embedded processors. This flexibility ensures that it can be used in various applications without the need for significant hardware changes.
  • Integrated MAC & PHY: The device includes a full-featured MAC and a robust PHY, thereby reducing external components and simplifying design. The PHY interface supports HP Auto MDI/MDIX, eliminating the need for crossover cables.
  • Low Power Consumption: Designed with energy efficiency in mind, the KSZ8851SNL-TR is an ideal choice for power-sensitive applications. It features a power-saving mode and dynamic power management to minimize energy usage.
  • QoS Support: Quality of Service (QoS) traffic prioritization is built into the controller, ensuring that time-sensitive data, such as voice or video packets, can be given priority over other types of traffic.
  • High Performance: With an on-chip SRAM for frame buffering, the KSZ8851SNL-TR minimizes external memory requirements and provides efficient data throughput and latency management.

Applications

The KSZ8851SNL-TR is a versatile networking solution that can be employed in a multitude of embedded system applications. It is particularly well-suited for:

  • Industrial Control
  • Building Automation
  • Home Networking Devices
  • Point of Sale Systems
  • Medical Equipment
  • Gaming Machines

In summary, the KSZ8851SNL-TR from Microchip Technology is a compact, power-efficient, and robust Ethernet controller that provides a simple and effective way to add networking capabilities to your embedded projects.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32LQFP
Lowest to $47.5188
PLX
PCI to USB 2.0 Hi-Speed Peripheral Controller
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-LQFP
Lowest to $6.8991
SMSC Corporation
FEAST FAST ETHERNET CONTROLLER FOR PCMCIA AND GENERIC 16-BIT APPLICATIONS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20SSOP
Lowest to $4.6331
FTDI, Future Technology Devices International Ltd
IC USB FS I2C 16QFN
Lowest to $5.4260
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
Lowest to $77.1480
Mitsubishi
SWITCHING REGULATOR CONTROL
Lowest to $2.6364
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 32VQFN
Lowest to $2.0711

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6385 $50.9390
34+ $2.9854 $101.5036
52+ $2.8921 $150.3892
72+ $2.7988 $201.5136
93+ $2.7056 $251.6208
124+ $2.4257 $300.7868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,543 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess