EN
  • EN
  • DE

LE58QL031DJCT

Part No LE58QL031DJCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name LE58QL031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922903-LE58QL031DJCT
Ultra Librarian 3D Model Ultra Librarian LE58QL031DJCT CAD Model

Description

Introducing the LE58QL031DJCT from Microchip Technology

Microchip Technology's LE58QL031DJCT is a cutting-edge integrated circuit designed to meet the demanding needs of modern electronic applications. This high-performance product is part of Microchip's renowned line of semiconductor components, which are synonymous with reliability and innovation.

The LE58QL031DJCT is a versatile device that is suitable for a wide range of applications, including but not limited to, automotive systems, industrial controls, consumer electronics, and communication infrastructure. Its robust design ensures that it can withstand the rigors of high-demand environments, providing consistent performance and longevity.

Key Features:

  • High Integration: The LE58QL031DJCT integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, this product operates with a minimal power draw, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Advanced Technology: Built using Microchip's state-of-the-art semiconductor technology, the LE58QL031DJCT delivers exceptional performance and reliability.
  • Compact Size: Its small footprint allows for integration into space-constrained designs, providing flexibility for PCB layout and enabling more compact end products.
  • Robustness: The device is engineered to perform in harsh conditions, featuring a wide operating temperature range and resistance to electrical disturbances.

Applications:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication equipment

Microchip Technology's LE58QL031DJCT is not just a component; it is a testament to the company's commitment to providing advanced solutions that drive innovation in electronics. Whether you are developing the next generation of smart vehicles or creating a new line of energy-efficient consumer gadgets, the LE58QL031DJCT is designed to elevate your product's performance and reliability.

For more information, technical specifications, or to place an order, visit Microchip Technology's official website or contact your local authorized distributor. Embrace the power of Microchip's LE58QL031DJCT and bring your electronic designs to the next level.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess