EN
  • EN
  • DE

LPC47M564-NC

Part No LPC47M564-NC
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300620-LPC47M564-NC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47M564-NC CAD Model

Description

Microchip Technology LPC47M564-NC Product Overview

The LPC47M564-NC is a highly integrated input/output (I/O) controller manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding needs of modern computer systems, providing a comprehensive solution for managing various peripheral interfaces.

Key Features

  • Advanced Interface Support: The device includes support for a wide range of interfaces such as Enhanced Parallel Port (EPP), Serial Ports, Floppy Disk Controller, and Keyboard/Mouse controllers, making it versatile for different peripheral connections.
  • High Integration: With its integrated power management logic, the LPC47M564-NC reduces the number of separate components required on the motherboard, thereby simplifying design and reducing costs.
  • Efficient Power Management: The product features sophisticated power management capabilities that support multiple power-down states for enhanced energy efficiency.
  • Programmable: The controller is programmable, allowing developers to customize its operation to fit specific system requirements, which can be particularly beneficial in embedded systems and custom applications.

Applications

The LPC47M564-NC is ideal for use in a variety of computing platforms, including desktops, laptops, and industrial PCs. Its flexibility and broad feature set also make it suitable for embedded systems and other specialized applications that require robust I/O control.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Part Number: LPC47M564-NC
  • Package Type: QFP
  • Operating Temperature Range: Commercial

In conclusion, the LPC47M564-NC from Microchip Technology is a versatile and highly integrated I/O controller that delivers exceptional performance and power management for a wide range of computing applications. Its robust design and programmable nature make it a go-to choice for system developers looking to enhance the functionality and efficiency of their products.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess