EN
  • EN
  • DE

MAX9451EHJ2T

Part No MAX9451EHJ2T
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK GEN W/VCXO 32-TQFP / 3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
PLL Yes
Main Purpose 3G, Ethernet, SONET/SDH
Input LVCMOS, LVDS, LVPECL
Output HSTL
Number of Circuits 1
Frequency - Max 160MHz
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (5x5)
Base Product Number MAX9451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX9451EHJ+T,MAX9451EHJ+T-ND
Standard Package 2,500
Win Source Part Number 1075848-MAX9451EHJ2T
Ultra Librarian 3D Model Ultra Librarian MAX9451EHJ2T CAD Model

Description

The MAX9451EHJ2T from Microchip Technology is a high-performance, low-power, precision operational amplifier that delivers a unique combination of speed, accuracy, and low noise performance, making it ideal for a wide range of applications. This operational amplifier is part of Microchip's MAXIM Integrated series, which is renowned for providing innovative analog solutions.

Key Features

  • High Frequency Response: The MAX9451EHJ2T offers a fast settling time and high slew rate, which are essential for applications requiring quick response times and high bandwidth.
  • Low Power Consumption: Designed for power-sensitive applications, this op-amp maintains a balance between performance and power efficiency, ensuring minimal impact on battery life in portable devices.
  • Precision Performance: With low input offset voltage and low noise, it provides accurate signal amplification, which is critical for precision analog circuits.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for increased dynamic range in single-supply applications.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications

The MAX9451EHJ2T is suitable for a diverse array of applications, including but not limited to:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filtering
  • Medical Devices
  • Audio and Video Processing
  • Industrial Control Systems

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The MAX9451EHJ2T is built to meet these standards, ensuring consistent performance and longevity for the end-user's application.

Technical Specifications

Parameter Value
Package/Case TQFN-EP
Mounting Type Surface Mount
Number of Channels 1
Operating Temperature -40°C to +125°C

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess