EN
  • EN
  • DE

MCP16331T-E/CHVAO

Part No MCP16331T-E/CHVAO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK VOLT REG ASYNCHRONO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196906-MCP16331T-E/CHVAO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian MCP16331T-E/CHVAO CAD Model

Description

Microchip Technology's MCP16331T-E/CHV - High-Voltage Input Integrated Buck Converter

The MCP16331T-E/CHV from Microchip Technology is a compact, high-efficiency, fixed frequency, synchronous step-down DC-DC converter in a small 6-pin TSOT-23 package. This versatile component is designed to operate from a high voltage source up to 50V, making it an ideal choice for various applications, including but not limited to automotive, industrial, and telecommunications systems.

This integrated buck converter features a wide input voltage range of 4V to 50V and provides an adjustable output voltage from 2V to 15V, which allows for a high degree of flexibility in system design. The device is capable of delivering up to 500mA of continuous output current with excellent line and load regulation, ensuring stable performance across a range of conditions.

The MCP16331T-E/CHV employs an internal compensation network which minimizes the number of external components required, thus simplifying the design and reducing the overall footprint on the PCB. Its high switching frequency of 500 kHz enables the use of small surface-mount inductors and capacitors, further saving space and cost.

With a focus on efficiency, the MCP16331T-E/CHV incorporates a low-resistance N-channel MOSFET and a P-channel synchronous rectifier. This design reduces switching losses and improves total efficiency, which is critical for power-sensitive applications. Additionally, the device features internal overtemperature protection and overcurrent limiting to safeguard the system under abnormal conditions.

Other notable features of the MCP16331T-E/CHV include its ability to operate in a 100% duty cycle mode for low dropout operation, which is particularly useful when the input voltage is close to the output voltage. The device also includes an active high shutdown input that can be used to turn off the output, reducing the quiescent current to a mere 20 μA, which is beneficial for power conservation in battery-operated applications.

In summary, the MCP16331T-E/CHV from Microchip Technology is a robust, high-voltage input integrated buck converter that offers a compact solution, high efficiency, and ease of use for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7211 $61.2935
175+ $0.6747 $118.0725
270+ $0.6513 $175.8510
385+ $0.6049 $232.8865
500+ $0.5816 $290.8000
625+ $0.5583 $348.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,070 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess