EN
  • EN
  • DE

MCP1711T-12I/5X

Part No MCP1711T-12I/5X
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA 4UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad
Case / Package 4-UQFN (1x1)
Family Name MCP1711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1711T-12I/5XDKR, MCP1711T-12I/5XTR, MCP1711T-12I/5XCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884091-MCP1711T-12I/5X
Ultra Librarian 3D Model Ultra Librarian MCP1711T-12I/5X CAD Model

Description

Product Overview: MCP1711T-12I/5X

The MCP1711T-12I/5X is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with an input voltage range from 2.3V to 6.0V. This LDO is ideal for battery-operated devices due to its low quiescent current, contributing to the extended battery life of portable applications.

Key Features

  • Output Voltage: Fixed 1.2V output to power various low-voltage electronics.
  • High Accuracy: Stability and precision are ensured with an output voltage accuracy of ±0.4% at 25°C.
  • Low Quiescent Current: With a typical quiescent current of just 1 µA, this LDO helps in minimizing the power consumption when in standby mode.
  • Low Dropout Voltage: The device features a low dropout voltage, making it efficient for applications with very little headroom above the output voltage.
  • Thermal Protection: Integrated over-temperature shutdown protects the device under extreme operating conditions.
  • Short-Circuit Protection: Built-in current limit and short-circuit protection features ensure the longevity and reliability of both the regulator and the powered device.
  • Package: Available in a 5-pin SOT-23 package, the MCP1711T-12I/5X is suitable for space-constrained applications.

Applications

The MCP1711T-12I/5X is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld medical devices
  • Wireless sensors and IoT devices
  • Microcontroller power supplies

Why Choose MCP1711T-12I/5X?

With its high accuracy, low quiescent current, and robust protection features, the MCP1711T-12I/5X from Microchip Technology stands out as an excellent choice for designers seeking a reliable and energy-efficient voltage regulation solution. Its small footprint also makes it an attractive option for space-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess