EN
  • EN
  • DE

MCP2221A-I/ST

Part No MCP2221A-I/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C/UART 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP2221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926632-MCP2221A-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP2221A-I/ST CAD Model

Description

MCP2221A-I/ST - USB to I2C/UART Protocol Converter

The MCP2221A-I/ST is a versatile USB to I2C/UART protocol converter component from Microchip Technology. This compact and highly-integrated IC is designed to provide a simple and efficient bridge between USB and serial communication protocols, making it an ideal choice for developers looking to enable USB connectivity in their I2C or UART-based applications.

Key Features:

  • USB 2.0 Full-Speed Compliant: The MCP2221A operates at USB 2.0 full-speed, ensuring compatibility with a wide range of USB hosts and providing reliable data transfer rates.
  • I2C/SMBus Support: This device supports I2C speeds up to 400 kHz, allowing for seamless communication with I2C devices, as well as SMBus protocol functionalities.
  • UART Interface: It also features a UART interface with data rates up to 460.8 kbps, enabling serial communication with various peripherals or microcontrollers.
  • GPIO, ADC, and DAC Functions: The MCP2221A includes four GPIO pins that can be configured for various uses, as well as an integrated 10-bit ADC and a DAC, providing additional interfacing capabilities.
  • Customizable: Users can configure the device settings and descriptors through an internal Flash memory, allowing for customization to suit specific application requirements.
  • Compact Package: Offered in a 14-pin TSSOP package, the MCP2221A-I/ST is designed for space-constrained applications.

Applications:

The MCP2221A-I/ST is suitable for a wide range of applications, including:

  • USB Interface for peripheral devices
  • Serial communication for microcontroller projects
  • Prototyping and development platforms
  • Data logging and sensor interfacing
  • PCB embedded USB connectivity

Conclusion:

With its robust feature set and ease of use, the MCP2221A-I/ST from Microchip Technology is a powerful solution for adding USB connectivity to a variety of electronic projects. Whether for industrial, consumer, or educational purposes, this IC provides a reliable and cost-effective way to bridge USB with I2C or UART protocols.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0371 $51.6307
41+ $2.4920 $102.1720
63+ $2.4141 $152.0883
86+ $2.3362 $200.9132
111+ $2.2583 $250.6713
149+ $2.0247 $301.6803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess