EN
  • EN
  • DE

MIC28510YJL-TR

Part No MIC28510YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 28MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 28-PowerVQFN
Manufacturer Microchip Technology
Series Hyper Speed Control®, SuperSwitcher II™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-PowerVQFN
Case / Package 28-QFN (5x6)
Family Name MIC28510
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4337-1, 576-4337-2, 576-4337-6, MIC28510YJL TR, MIC28510YJL TR-ND, MIC28510YJLTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884709-MIC28510YJL-TR
Ultra Librarian 3D Model Ultra Librarian MIC28510YJL-TR CAD Model

Description

Product Overview: MIC28510YJL-TR by Microchip Technology

The MIC28510YJL-TR from Microchip Technology is a high-efficiency, synchronous step-down switching regulator that is designed to deliver a continuous output current of up to 4A. This regulator operates over a wide input voltage range from 4.6V to 75V, making it a versatile solution for diverse applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The MIC28510YJL-TR supports an input voltage range from 4.6V to 75V, accommodating fluctuations in supply and enabling use in various environments.
  • High Output Current: Capable of providing up to 4A of continuous output current, this regulator can power a wide array of components and systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, ensuring compatibility with different voltage requirements of downstream circuits.
  • High Efficiency: With its synchronous rectification and low RDS(on) internal switches, the MIC28510YJL-TR offers efficiency levels that minimize heat generation and power loss.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing reliability and longevity.
  • Frequency Synchronization: It allows for external synchronization to reduce electromagnetic interference (EMI) in noise-sensitive applications.
  • HyperLight Load® Mode: This feature provides high efficiency at light loads, which is critical for energy-saving in standby modes.
  • Robust Packaging: The MIC28510YJL-TR is available in a thermally efficient 24-pin 4mm x 4mm QFN package, suitable for space-constrained applications.

Applications

The versatility of the MIC28510YJL-TR makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Automotive power systems
  • Industrial control and automation
  • Telecommunication equipment
  • Distributed power systems
  • Power supplies for FPGAs, DSPs, and microprocessors

This product from Microchip Technology is designed to meet the needs of engineers and designers who demand high performance, flexibility, and reliability in their power management solutions. The MIC28510YJL-TR's combination of features makes it a compact, efficient, and versatile choice for a wide array of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9565 $51.4345
31+ $3.2464 $100.6384
48+ $3.1450 $150.9600
66+ $3.0435 $200.8710
85+ $2.9421 $250.0785
114+ $2.6377 $300.6978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess