Product Overview: MIC2951-03M from Microchip Technology
The MIC2951-03M is a robust, high-performance adjustable voltage regulator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This linear voltage regulator offers a unique combination of features that make it suitable for a wide range of applications, including battery-powered devices, consumer electronics, and industrial equipment.
Key Features
- Adjustable Output: The MIC2951-03M allows for an adjustable output voltage that can be set from 1.24V up to 29V with the use of two external resistors. This flexibility makes it ideal for applications requiring a custom voltage level.
- High Current Capability: It is capable of delivering up to 150mA of continuous output current, making it suitable for powering small to medium-sized loads.
- Low Dropout Voltage: The device features a low dropout voltage, typically 380mV at full load, which enhances its efficiency and allows operation close to the input supply voltage.
- Thermal and Overcurrent Protection: The MIC2951-03M includes built-in thermal shutdown and current limit features to protect the device and the load from excessive heat and current conditions.
- Wide Operating Range: It operates over a wide input voltage range from 2.5V to 30V, accommodating various power sources and conditions.
Applications
The versatility of the MIC2951-03M makes it an excellent choice for a multitude of applications. It is particularly well-suited for:
- Battery-powered devices where efficiency and battery life are crucial.
- Consumer electronics that require a stable and precise voltage supply.
- Industrial equipment that demands reliable performance under a range of conditions.
- Portable devices where size and power constraints are significant considerations.
Microchip Technology's MIC2951-03M voltage regulator is an essential component for designers looking for a reliable, adjustable, and efficient power management solution. Its package and performance characteristics are designed to meet the stringent requirements of today's sophisticated electronic circuits.