EN
  • EN
  • DE

MIC38C44BM TR

Part No MIC38C44BM TR
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Microchip Technology
Win Source Part Number 319920-MIC38C44BM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C44BM TR CAD Model

Description

Product Overview: MIC38C44BM TR from Microchip Technology

The MIC38C44BM TR is a highly efficient, reliable, and versatile PWM (Pulse Width Modulation) controller IC designed by Microchip Technology. This component is a member of the MIC38C4x series and is tailored for use in a wide range of power conversion applications. It is particularly well-suited for switch-mode power supplies, DC-DC converters, and other power control circuits that demand high performance and low power consumption.

Key Features

  • Enhanced Performance: The MIC38C44BM TR offers improved performance over standard industry controllers, with features that enhance both the efficiency and the reliability of the end application.
  • Low Power Operation: It operates with a low start-up current of 500 µA and a typical operating current of 2.5 mA, making it an energy-efficient choice for battery-powered devices and energy-sensitive applications.
  • High-Frequency Operation: With its ability to operate at frequencies up to 1 MHz, the MIC38C44BM TR allows for smaller, lighter, and less expensive external components, such as inductors and capacitors.
  • Voltage Flexibility: This controller can handle a wide input voltage range, accommodating various power sources and providing design flexibility.
  • Protection Features: It includes built-in features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The MIC38C44BM TR is ideal for a diverse array of applications, including:

  • Telecommunications equipment
  • Computer power supplies
  • Industrial power systems
  • Portable electronics
  • Battery chargers
  • LED lighting drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38C44BM TR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Additionally, its surface-mount package allows for efficient assembly in high-volume production environments.

In conclusion, the MIC38C44BM TR from Microchip Technology is a top-tier solution for designers looking to enhance the efficiency, reliability, and performance of their power management systems. Its advanced features and robust protection mechanisms make it a smart choice for a myriad of power control applications.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,825 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess