EN
  • EN
  • DE

MIC5159YM6-TR

Part No MIC5159YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 10mA
Voltage - Input 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 114876-MIC5159YM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC5159YM6-TR CAD Model

Description

Product Overview: MIC5159YM6-TR from Microchip Technology

The MIC5159YM6-TR is a high-performance, adjustable output linear voltage regulator integrated circuit by Microchip Technology, designed for precision voltage regulation in a broad range of electronic applications. This device is available in a compact SOT-23-6 package, making it ideal for space-constrained applications.

With an input voltage range from 2.5V to 10V, the MIC5159YM6-TR is versatile and can be used in various systems that require a stable and reliable power supply. The output voltage is adjustable from 1.24V up to the input voltage, allowing for customization to meet specific circuit requirements. This feature, coupled with a maximum output current of 500 mA, makes the MIC5159YM6-TR suitable for powering sensitive analog circuits, microcontrollers, and other digital ICs.

The MIC5159YM6-TR boasts excellent load and line regulation, ensuring a consistent output voltage even with changes in the input voltage or variations in the load. Additionally, it offers thermal shutdown and current limit protection features to safeguard the device and the system from overcurrent and overheating conditions. These protective measures contribute to the reliability and longevity of the product.

One of the key advantages of the MIC5159YM6-TR is its low dropout voltage, which enhances efficiency by allowing the regulator to operate effectively even when the input-to-output voltage differential is minimal. This low dropout characteristic is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

In summary, the MIC5159YM6-TR from Microchip Technology is a highly adaptable and efficient solution for precision voltage regulation. Its small form factor, adjustable output, and robust protection features make it an excellent choice for designers looking to optimize their power management systems in both portable and stationary applications.

You May Also Be Interested in

Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess