EN
  • EN
  • DE

MIC5201-3.0YS

Part No MIC5201-3.0YS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 400μA to 2mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.27V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 113100-MIC5201-3.0YS
Ultra Librarian 3D Model Ultra Librarian MIC5201-3.0YS CAD Model

Description

MIC5201-3.0YS Voltage Regulator by Microchip Technology

The MIC5201-3.0YS is a highly reliable linear voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.0V with a precision that is critical for sensitive electronic components. This regulator is part of the MIC5201 series, known for their low dropout performance and high accuracy, making them ideal for a wide range of applications including but not limited to consumer electronics, embedded systems, and industrial control panels.

With an ability to source up to 100mA of output current, the MIC5201-3.0YS is perfect for low-power devices and can maintain a stable voltage even under varying load conditions. Its low dropout voltage ensures efficiency, as it can operate closer to the input voltage level, reducing power loss and improving overall system performance.

Key Features:

  • Fixed Output Voltage: 3.0V, which is ideal for 3V logic circuits.
  • Output Current: Capable of delivering up to 100mA.
  • Low Dropout: Ensures efficient operation with minimal voltage difference between input and output.
  • High Accuracy: Maintains output voltage with precision, critical for sensitive electronics.
  • Thermal Overload Protection: Provides safety and reliability by preventing overheating.
  • Short Circuit Protection: Protects the device and the circuit from damage due to short-circuit conditions.

The MIC5201-3.0YS also features a low quiescent current, which is particularly beneficial for battery-operated devices as it extends battery life by reducing the power drawn when the device is in standby mode. Additionally, the regulator is equipped with both thermal overload protection and short circuit protection, enhancing its durability and reliability in challenging conditions.

Available in a compact SOT-223 package, the MIC5201-3.0YS is not only space-efficient but also easy to integrate into a variety of circuit designs. Its robustness and performance make it an excellent choice for designers looking for a dependable power management solution.

Overall, the MIC5201-3.0YS from Microchip Technology stands out as a versatile and efficient voltage regulator, suitable for a multitude of applications where stable and reliable power is of utmost importance.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess