EN
  • EN
  • DE

MIC5281-3.3YMME

Part No MIC5281-3.3YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 25MA 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 120V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 3V @ 25mA
Current - Output 25mA
Current - Quiescent (Iq) 11 µA
PSRR 90dB (20kHz ~ 2MHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number MIC5281
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC5281-3.3YMME,1611-MIC5281-3.3YMMEINACTIVE,MIC528133YMME,576-3918-5,1611-MIC5281-3.3YMME-ND
Standard Package 100
Win Source Part Number 1320126-MIC5281-3.3YMME
Ultra Librarian 3D Model Ultra Librarian MIC5281-3.3YMME CAD Model

Description

Microchip Technology's MIC5281-3.3YMME Voltage Regulator

The MIC5281-3.3YMME is a high-performance, fixed output voltage regulator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is specifically designed to deliver a stable 3.3V output, making it an ideal choice for a wide range of applications that require a reliable power source.

Constructed with an advanced design, the MIC5281-3.3YMME offers a high level of energy efficiency, which helps to minimize heat generation and power loss within electronic systems. This feature is particularly important for battery-powered devices where extended operational life is crucial. The regulator is capable of providing up to 150mA of output current, which is ample for many low-power applications.

The device comes in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic circuits without the need for significant board space. This makes the MIC5281-3.3YMME a versatile solution for portable devices, wearables, and other miniaturized electronics.

Among its notable features, the MIC5281-3.3YMME includes thermal shutdown protection and current limit protection, which safeguard the device and the application circuit from damage due to excessive heat or current. These built-in protections enhance the reliability and longevity of both the regulator and the overall system.

Additionally, the MIC5281-3.3YMME boasts a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is very close to the output voltage. This characteristic is especially beneficial when dealing with fluctuating power supplies or when the input voltage is limited.

In summary, Microchip Technology's MIC5281-3.3YMME is a robust and efficient voltage regulator that offers a fixed 3.3V output with protections against thermal and current overloads. Its small package size and low dropout voltage make it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess