EN
  • EN
  • DE

MIC5303-1.5YMT-TR

Part No MIC5303-1.5YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 0.3A 4-Pin TDFN EP T/R / IC REG LDO 1.5V 0.3A 4TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 120μA
PSRR 65dB ~ 42dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-VFDFN Exposed Pad, 4-TMLF
Manufacturer Package 4-TMLF (1.2x1.6)
Win Source Part Number 788711-MIC5303-1.5YMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5303
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5303-1.5YMT-TR CAD Model

Description

Product Overview: MIC5303-1.5YMT-TR

The MIC5303-1.5YMT-TR is a high-performance, low-dropout linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 1.5V. This efficient power management integrated circuit is ideal for portable electronic devices where extended battery life is a key requirement. It is capable of sourcing up to 300mA of output current, making it suitable for a broad range of applications.

Key Features

  • Stable Output: The MIC5303-1.5YMT-TR provides a stable and precise 1.5V output voltage, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: With a low dropout voltage, this regulator performs efficiently even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Output Current: Capable of delivering up to 300mA, this regulator can power a wide array of devices, from microcontrollers to sensors and other peripherals.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features safeguard the device and the system against excessive temperature and current conditions.
  • Low Quiescent Current: The device's low quiescent current minimizes the drain on the battery when in standby mode, which is critical for battery-powered applications.
  • Small Footprint: The compact 4-pin 1.2mm x 1.6mm Thin SOT-23 package allows for space-saving designs, making it perfect for portable and space-constrained applications.

Applications

The MIC5303-1.5YMT-TR is versatile and can be used in a variety of electronic devices, including:

  • Cellular phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players
  • Wireless LAN devices
  • GPS receivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5303-1.5YMT-TR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions. This product is available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes for high-volume production.

Conclusion

For designers seeking a reliable and efficient power solution, the MIC5303-1.5YMT-TR from Microchip Technology offers an optimal blend of performance, protection features, and compact size. It is an excellent choice for extending battery life in portable applications without compromising on power delivery or space.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8092 $60.6900
175+ $0.6640 $116.2000
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5395 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess